Abracon, LLC Fixed Ind 33Uh 4.83A 32 Mohm Th / Bulk Rohs Compliant Abracon AIAP-03-330K

Description
FIXED IND 33UH 4.83A 32 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 33UH 4.83A 32 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 33Uh 4.83A 32 Mohm Th / Bulk Rohs Compliant Abracon - 96W7965 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 33Uh 4.83A 32 Mohm Th / Bulk Rohs Compliant Abracon
96W7965
Fixed Ind 33Uh 4.83A 32 Mohm Th / Bulk Rohs Compliant Abracon 96W7965
FIXED IND 33UH 4.83A 32 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 33UH 4.83A 32 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W7965
Product Name Fixed Ind 33Uh 4.83A 32 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - NE555PSR - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details