Abracon, LLC Fixed Ind 1.8Mh 640Ma 1.56 Ohm / Bulk Rohs Compliant Abracon AIAP-03-182K

Description
FIXED IND 1.8MH 640MA 1.56 OHM / Bulk RoHS Compliant: Yes
Description
FIXED IND 1.8MH 640MA 1.56 OHM / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 1.8Mh 640Ma 1.56 Ohm / Bulk Rohs Compliant Abracon - 96W7958 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 1.8Mh 640Ma 1.56 Ohm / Bulk Rohs Compliant Abracon
96W7958
Fixed Ind 1.8Mh 640Ma 1.56 Ohm / Bulk Rohs Compliant Abracon 96W7958
FIXED IND 1.8MH 640MA 1.56 OHM / Bulk RoHS Compliant: Yes

FIXED IND 1.8MH 640MA 1.56 OHM / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W7958
Product Name Fixed Ind 1.8Mh 640Ma 1.56 Ohm / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CMX/NOPB - 136696-LM556CMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - 500DDAA100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details