Abracon, LLC Fixed Ind 120Uh 2.54A 113 Mohm / Bulk Rohs Compliant Abracon AIAP-03-121K

Description
FIXED IND 120UH 2.54A 113 MOHM / Bulk RoHS Compliant: Yes
Description
FIXED IND 120UH 2.54A 113 MOHM / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 120Uh 2.54A 113 Mohm / Bulk Rohs Compliant Abracon - 96W7949 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 120Uh 2.54A 113 Mohm / Bulk Rohs Compliant Abracon
96W7949
Fixed Ind 120Uh 2.54A 113 Mohm / Bulk Rohs Compliant Abracon 96W7949
FIXED IND 120UH 2.54A 113 MOHM / Bulk RoHS Compliant: Yes

FIXED IND 120UH 2.54A 113 MOHM / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W7949
Product Name Fixed Ind 120Uh 2.54A 113 Mohm / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-3570-319+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details