Abracon, LLC Fixed Ind 150Uh 410Ma 1.2 Ohm Th / Tape & Reel (Tr) Abracon AIAP-01-151K-T

Description
FIXED IND 150UH 410MA 1.2 OHM TH / Tape & Reel (TR)
Description
FIXED IND 150UH 410MA 1.2 OHM TH / Tape & Reel (TR)

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 150Uh 410Ma 1.2 Ohm Th / Tape & Reel (Tr) Abracon - 96W7863 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 150Uh 410Ma 1.2 Ohm Th / Tape & Reel (Tr) Abracon
96W7863
Fixed Ind 150Uh 410Ma 1.2 Ohm Th / Tape & Reel (Tr) Abracon 96W7863
FIXED IND 150UH 410MA 1.2 OHM TH / Tape & Reel (TR)

FIXED IND 150UH 410MA 1.2 OHM TH / Tape & Reel (TR)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W7863
Product Name Fixed Ind 150Uh 410Ma 1.2 Ohm Th / Tape & Reel (Tr) Abracon
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510ABA155M520BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers