Abracon, LLC SAW Filters AFS916.5S3

Description
RoHS/RoHS II Compliant Frequency - Center: 916.5 MHz Bandwidth: 7 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 916.5 MHz Bandwidth: 7 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS916.5S3 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 916.5 MHz Bandwidth: 7 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 916.5 MHz
  • Bandwidth: 7 MHz
  • Insertion Loss: 4.5 dB
  • Length: 3.8 mm
  • Width: 3.8 mm
  • Height: 1.5 mm
  • Mounting Type: Surface Mount
  • Package / Case: 6-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - 535-9249-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9249-2-ND
SAW Filters 535-9249-2-ND
916.5MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 4.5dB 7MHz Bandwidth 6-SMD, No Lead

916.5MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 4.5dB 7MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS916.5S3 535-9249-2-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 916500 kHz 916500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7439ETP - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Thin Film RC's and RCDs - USRC1002 - Universal Semiconductor, Inc.
Universal Semiconductor, Inc.
Specs
Filter Category Passive Filter
Filter Type Low Pass
Filter Class Continuous
View Details