Abracon, LLC SAW Filters AFS14A11-722.00-T3

Description
RoHS/RoHS II Compliant Frequency - Center: 722 MHz Bandwidth: 11 MHz Insertion Loss: 2.1 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 722 MHz Bandwidth: 11 MHz Insertion Loss: 2.1 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS14A11-722.00-T3 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 722 MHz Bandwidth: 11 MHz Insertion Loss: 2.1 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 722 MHz
  • Bandwidth: 11 MHz
  • Insertion Loss: 2.1 dB
  • Length: 1.4 mm
  • Width: 1.1 mm
  • Height: 0.7 mm
  • Mounting Type: Surface Mount
  • Package / Case: 5-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - 535-12061-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-12061-2-ND
SAW Filters 535-12061-2-ND
722MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.1dB 11MHz Bandwidth 5-SMD, No Lead

722MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.1dB 11MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS14A11-722.00-T3 535-12061-2-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 722000 kHz 722000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - MAX295CSA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Filtronetics, Inc.
Specs
Filter Category Quartz / Crystal Filter
Applications Commercial; Communications; Industrial; Military
Fc 21400 kHz
View Details