Abracon, LLC AFAG Flexible PCB AFAG7020-S824

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAG Type: Flexible PCB Protocol: 2G/3G/GSM Frequency Range: 824 ~ 894 | 880 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 1710 ~ 2690 Length: 70 mm Width: 20 mm Gain Display: 2.0 | 3.5 VSWR: 3 Polarization: Linear Mounting: Adhesive Mount Features: 2G/3G/GSM Flexible Printed Circuit Antenna with IPEX connector Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAG Type: Flexible PCB Protocol: 2G/3G/GSM Frequency Range: 824 ~ 894 | 880 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 1710 ~ 2690 Length: 70 mm Width: 20 mm Gain Display: 2.0 | 3.5 VSWR: 3 Polarization: Linear Mounting: Adhesive Mount Features: 2G/3G/GSM Flexible Printed Circuit Antenna with IPEX connector Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFAG Flexible PCB - AFAG7020-S824 - Abracon, LLC
Spicewood, TX, United States
AFAG Flexible PCB
AFAG7020-S824
AFAG Flexible PCB AFAG7020-S824
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAG Type: Flexible PCB Protocol: 2G/3G/GSM Frequency Range: 824 ~ 894 | 880 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 1710 ~ 2690 Length: 70 mm Width: 20 mm Gain Display: 2.0 | 3.5 VSWR: 3 Polarization: Linear Mounting: Adhesive Mount Features: 2G/3G/GSM Flexible Printed Circuit Antenna with IPEX connector Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AFAG
  • Type: Flexible PCB
  • Protocol: 2G/3G/GSM
  • Frequency Range: 824 ~ 894 | 880 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 1710 ~ 2690
  • Length: 70 mm
  • Width: 20 mm
  • Gain Display: 2.0 | 3.5
  • VSWR: 3
  • Polarization: Linear
  • Mounting: Adhesive Mount
  • Features: 2G/3G/GSM Flexible Printed Circuit Antenna with IPEX connector
  • Part Status: Active
Supplier's Site Datasheet
GSM & GPRS Antennas - 2505191P - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505191P
GSM & GPRS Antennas 2505191P
RF ANT 2G/3G/GSM FLEX PCB

RF ANT 2G/3G/GSM FLEX PCB

Supplier's Site
GSM & GPRS Antennas - 2505190 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505190
GSM & GPRS Antennas 2505190
RF ANT 2G/3G/GSM FLEX PCB

RF ANT 2G/3G/GSM FLEX PCB

Supplier's Site
GSM & GPRS Antennas - 2505191 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505191
GSM & GPRS Antennas 2505191
RF ANT 2G/3G/GSM FLEX PCB

RF ANT 2G/3G/GSM FLEX PCB

Supplier's Site
RF Antennas - 535-14681-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14681-ND
RF Antennas 535-14681-ND
859MHz, 920MHz, 1.795GHz, 1.92GHz, 2.2GHz 2G, 3G, DCS, GSM, PCS, UMTS PCB Trace RF Antenna 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.71GHz ~ 1.99GHz, 1.85GHz ~ 2.69GHz 2dBi, 3.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

859MHz, 920MHz, 1.795GHz, 1.92GHz, 2.2GHz 2G, 3G, DCS, GSM, PCS, UMTS PCB Trace RF Antenna 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.71GHz ~ 1.99GHz, 1.85GHz ~ 2.69GHz 2dBi, 3.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - AFAG7020-S824 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AFAG7020-S824
RF Antennas AFAG7020-S824
859MHz, 920MHz, 1.795GHz, 1.92GHz, 2.2GHz 2G, 3G, DCS, GSM, PCS, UMTS PCB Trace RF Antenna 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.71GHz ~ 1.99GHz, 1.85GHz ~ 2.69GHz 2dBi, 3.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

859MHz, 920MHz, 1.795GHz, 1.92GHz, 2.2GHz 2G, 3G, DCS, GSM, PCS, UMTS PCB Trace RF Antenna 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.71GHz ~ 1.99GHz, 1.85GHz ~ 2.69GHz 2dBi, 3.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GSM 850/900 DCS 1800 PCS 1900

Antennas GSM 850/900 DCS 1800 PCS 1900

Buy Now Datasheet
Pcb Antenna, 1.71-2.69Ghz, 3.5Dbi; Antenna Type Abracon - 74AC8102 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 1.71-2.69Ghz, 3.5Dbi; Antenna Type Abracon
74AC8102
Pcb Antenna, 1.71-2.69Ghz, 3.5Dbi; Antenna Type Abracon 74AC8102
PCB ANTENNA, 1.71-2.69GHZ, 3.5DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:3.5dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

PCB ANTENNA, 1.71-2.69GHZ, 3.5DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:3.5dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AFAG7020-S824 2505191P 535-14681-ND AFAG7020-S824 AFAG7020-S824 74AC8102
Product Name AFAG Flexible PCB GSM & GPRS Antennas RF Antennas RF Antennas Antennas Pcb Antenna, 1.71-2.69Ghz, 3.5Dbi; Antenna Type Abracon
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 824.0 to ? MHz 859.0 to 2200.0 MHz 1710.0 to 2690.0 MHz
Gain 2 to 3.5 dB 3.5 dB 2 to 3.5 dB 3.5 dB
VSWR 3 :1 3 :1 3 :1
Applications Basestation Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, DCS, GSM, PCS, UMTS 2G, 3G, DCS, GSM, PCS, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers