Abracon, LLC AFAG Flexible PCB AFAG4330-SG3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAG Type: Flexible PCB Protocol: GNSS/GPS/GLONASS Frequency Range: 1.55GHz ~ 1.62GHz Length: 40 mm Width: 10 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Adhesive Mount Features: Mutiband GNSS (GPS/GLONASS/BEIDOU) Flexible printed Antenna with IPEX connector Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAG Type: Flexible PCB Protocol: GNSS/GPS/GLONASS Frequency Range: 1.55GHz ~ 1.62GHz Length: 40 mm Width: 10 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Adhesive Mount Features: Mutiband GNSS (GPS/GLONASS/BEIDOU) Flexible printed Antenna with IPEX connector Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFAG Flexible PCB - AFAG4330-SG3 - Abracon, LLC
Spicewood, TX, United States
AFAG Flexible PCB
AFAG4330-SG3
AFAG Flexible PCB AFAG4330-SG3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAG Type: Flexible PCB Protocol: GNSS/GPS/GLONASS Frequency Range: 1.55GHz ~ 1.62GHz Length: 40 mm Width: 10 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Adhesive Mount Features: Mutiband GNSS (GPS/GLONASS/BEIDOU) Flexible printed Antenna with IPEX connector Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AFAG
  • Type: Flexible PCB
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1.55GHz ~ 1.62GHz
  • Length: 40 mm
  • Width: 10 mm
  • Gain Display: 2
  • VSWR: 2.5
  • Polarization: Linear
  • Mounting: Adhesive Mount
  • Features: Mutiband GNSS (GPS/GLONASS/BEIDOU) Flexible printed Antenna with IPEX connector
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-AFAG4330-SG3-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Flat Patch RF Antenna 1.55GHz ~ 1.62GHz 2dBi IPEX Adhesive

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Flat Patch RF Antenna 1.55GHz ~ 1.62GHz 2dBi IPEX Adhesive

Buy Now Datasheet
Fpc Antenna, 1.55-1.602Ghz, 6.3Dbi Rohs Compliant Abracon - 80AH1532 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Antenna, 1.55-1.602Ghz, 6.3Dbi Rohs Compliant Abracon
80AH1532
Fpc Antenna, 1.55-1.602Ghz, 6.3Dbi Rohs Compliant Abracon 80AH1532
FPC ANTENNA, 1.55-1.602GHZ, 6.3DBI ROHS COMPLIANT: YES

FPC ANTENNA, 1.55-1.602GHZ, 6.3DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - AFAG4330-SG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AFAG4330-SG3
RF Antennas AFAG4330-SG3
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Flat Patch RF Antenna 1.55GHz ~ 1.62GHz 2dBi IPEX Adhesive

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Flat Patch RF Antenna 1.55GHz ~ 1.62GHz 2dBi IPEX Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GPS/GLONASS/BEIDOU Galileo

Antennas GPS/GLONASS/BEIDOU Galileo

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AFAG4330-SG3 535-AFAG4330-SG3-ND 80AH1532 AFAG4330-SG3 AFAG4330-SG3
Product Name AFAG Flexible PCB RF Antennas Fpc Antenna, 1.55-1.602Ghz, 6.3Dbi Rohs Compliant Abracon RF Antennas Antennas
Applications GPS GPS; Beidou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Polarization Linear
Primary Frequency Range 1550.0 to 1620.0 MHz 1561.0 to 1602.0 MHz
Gain 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
2 suppliers