Abracon, LLC AFAG Flexible PCB AFAG2220-SW2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAG Type: Flexible PCB Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2500 | 5100 ~ 5900 Length: 22 mm Width: 20 mm Gain Display: 1~2 VSWR: 2.5 Polarization: Linear Mounting: Adhesive Mount Features: Dual Band WiFi Flexible Printed Antenna with IPEX Connector Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAG Type: Flexible PCB Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2500 | 5100 ~ 5900 Length: 22 mm Width: 20 mm Gain Display: 1~2 VSWR: 2.5 Polarization: Linear Mounting: Adhesive Mount Features: Dual Band WiFi Flexible Printed Antenna with IPEX Connector Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFAG Flexible PCB - AFAG2220-SW2 - Abracon, LLC
Spicewood, TX, United States
AFAG Flexible PCB
AFAG2220-SW2
AFAG Flexible PCB AFAG2220-SW2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAG Type: Flexible PCB Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2500 | 5100 ~ 5900 Length: 22 mm Width: 20 mm Gain Display: 1~2 VSWR: 2.5 Polarization: Linear Mounting: Adhesive Mount Features: Dual Band WiFi Flexible Printed Antenna with IPEX Connector Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AFAG
  • Type: Flexible PCB
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 2400 ~ 2500 | 5100 ~ 5900
  • Length: 22 mm
  • Width: 20 mm
  • Gain Display: 1~2
  • VSWR: 2.5
  • Polarization: Linear
  • Mounting: Adhesive Mount
  • Features: Dual Band WiFi Flexible Printed Antenna with IPEX Connector
  • Part Status: Active
Supplier's Site Datasheet
WiFi Antennas - 2505185P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505185P
WiFi Antennas 2505185P
RF ANT DUAL BAND WIFI FPC W/IPEX

RF ANT DUAL BAND WIFI FPC W/IPEX

Supplier's Site
WiFi Antennas - 2505184 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505184
WiFi Antennas 2505184
RF ANT DUAL BAND WIFI FPC W/IPEX

RF ANT DUAL BAND WIFI FPC W/IPEX

Supplier's Site
WiFi Antennas - 2505185 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505185
WiFi Antennas 2505185
RF ANT DUAL BAND WIFI FPC W/IPEX

RF ANT DUAL BAND WIFI FPC W/IPEX

Supplier's Site
RF Antennas - 535-14680-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14680-ND
RF Antennas 535-14680-ND
2.45GHz, 5.5GHz Bluetooth, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5GHz Bluetooth, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Pcb Antenna, 5.1-5.9Ghz, 2Dbi; Antenna Type Abracon - 74AC8101 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.1-5.9Ghz, 2Dbi; Antenna Type Abracon
74AC8101
Pcb Antenna, 5.1-5.9Ghz, 2Dbi; Antenna Type Abracon 74AC8101
PCB ANTENNA, 5.1-5.9GHZ, 2DBI; Antenna Type:PCB; Frequency Min:5.1GHz; Frequency Max:5.9GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:2.5; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; RoHS Compliant: Yes

PCB ANTENNA, 5.1-5.9GHZ, 2DBI; Antenna Type:PCB; Frequency Min:5.1GHz; Frequency Max:5.9GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:2.5; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - AFAG2220-SW2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AFAG2220-SW2
RF Antennas AFAG2220-SW2
2.45GHz, 5.5GHz Bluetooth, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5GHz Bluetooth, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.4-2.5 / 5.1-5.9GHz Omni-dir. IPEX

Antennas 2.4-2.5 / 5.1-5.9GHz Omni-dir. IPEX

Buy Now Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AFAG2220-SW2 2505185P 535-14680-ND 74AC8101 AFAG2220-SW2 AFAG2220-SW2
Product Name AFAG Flexible PCB WiFi Antennas RF Antennas Pcb Antenna, 5.1-5.9Ghz, 2Dbi; Antenna Type Abracon RF Antennas Antennas
Polarization Linear Vertical
Primary Frequency Range 0.0 to 0.0 MHz 2400.0 to ? MHz 2450.0 to 5500.0 MHz 5100.0 to 5900.0 MHz
Gain 1 to 2 dB 2 dB 2 dB
VSWR 2.5 :1 2 to 2.5 :1 2.5 :1
Applications Modem or Wireless Network Modem or Wireless Network; Bluetooth, Wi-Fi Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS/GLONASS/GALILEO/IRNSS L1/L2/L5 Passive Ceramic Patch Antenna 15*15 - ET-GPL125-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details