Abracon, LLC AFAC Flexible PCB AFAC110020-S698

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAC Type: Flexible PCB Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2690 Length: 110 mm Width: 20 mm Height: 0.2 mm Gain Display: 3 VSWR: 2 Polarization: Linear Mounting: Adhesive Mount Features: 4G/LTE Flexible Printed Antenna with IPEX Connector Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAC Type: Flexible PCB Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2690 Length: 110 mm Width: 20 mm Height: 0.2 mm Gain Display: 3 VSWR: 2 Polarization: Linear Mounting: Adhesive Mount Features: 4G/LTE Flexible Printed Antenna with IPEX Connector Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFAC Flexible PCB - AFAC110020-S698 - Abracon, LLC
Spicewood, TX, United States
AFAC Flexible PCB
AFAC110020-S698
AFAC Flexible PCB AFAC110020-S698
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAC Type: Flexible PCB Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2690 Length: 110 mm Width: 20 mm Height: 0.2 mm Gain Display: 3 VSWR: 2 Polarization: Linear Mounting: Adhesive Mount Features: 4G/LTE Flexible Printed Antenna with IPEX Connector Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AFAC
  • Type: Flexible PCB
  • Protocol: 4G/LTE, 2G/3G/GSM
  • Frequency Range: 698 ~ 960 |1710 ~ 2690
  • Length: 110 mm
  • Width: 20 mm
  • Height: 0.2 mm
  • Gain Display: 3
  • VSWR: 2
  • Polarization: Linear
  • Mounting: Adhesive Mount
  • Features: 4G/LTE Flexible Printed Antenna with IPEX Connector
  • Part Status: Active
Supplier's Site Datasheet
GSM & GPRS Antennas - 2505180 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505180
GSM & GPRS Antennas 2505180
RF ANT 4G/LTE FLEX PRINTED

RF ANT 4G/LTE FLEX PRINTED

Supplier's Site
GSM & GPRS Antennas - 2505180P - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505180P
GSM & GPRS Antennas 2505180P
RF ANT 4G/LTE FLEX PRINTED

RF ANT 4G/LTE FLEX PRINTED

Supplier's Site
GSM & GPRS Antennas - 2505179 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505179
GSM & GPRS Antennas 2505179
RF ANT 4G/LTE FLEX PRINTED

RF ANT 4G/LTE FLEX PRINTED

Supplier's Site
RF Antennas - 535-14687-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14687-ND
RF Antennas 535-14687-ND
829MHz, 2.2GHz 4G, LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.2GHz 4G, LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - AFAC110020-S698 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AFAC110020-S698
RF Antennas AFAC110020-S698
829MHz, 2.2GHz 4G, LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.2GHz 4G, LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Pcb Antenna, 1.71-2.69Ghz, 3Dbi; Antenna Type Abracon - 74AC8099 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 1.71-2.69Ghz, 3Dbi; Antenna Type Abracon
74AC8099
Pcb Antenna, 1.71-2.69Ghz, 3Dbi; Antenna Type Abracon 74AC8099
PCB ANTENNA, 1.71-2.69GHZ, 3DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

PCB ANTENNA, 1.71-2.69GHZ, 3DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 698-2700MHz Omni Dir. IPEX

Antennas 698-2700MHz Omni Dir. IPEX

Buy Now Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AFAC110020-S698 2505180 535-14687-ND AFAC110020-S698 74AC8099 AFAC110020-S698
Product Name AFAC Flexible PCB GSM & GPRS Antennas RF Antennas RF Antennas Pcb Antenna, 1.71-2.69Ghz, 3Dbi; Antenna Type Abracon Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 698.0 to ? MHz 829.0 to 2200.0 MHz 1710.0 to 2690.0 MHz
Gain 3 dB 3 dB 3 dB 3 dB
VSWR 2 :1 3 :1 3 :1
Applications Basestation Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE 4G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM PCB Internal Antenna with 1.13mm Cable (L-10cm) + UFL Connector - ET-GSPC-5L10CP1-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details