LTE 4G/5G & WI-FI 6E WHIP ANTENN
788.5MHz, 1.513GHz, 2.2GHz, 3.75GHz, 4.7GHz, 6.15GHz 4G, 5G, Bluetooth, LTE, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 617MHz ~ 960MHz, 1.452GHz ~ 1.575GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 7.15GHz 1dBi, 2dBi, 2dBi, 2dBi, 2dBi, 2dBi SMA Male Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 535-AETC1302XS-SS-ND | AETC1302XS-SS |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, Bluetooth, LTE, Wi-Fi, WLAN, Zigbee™ | 4G, 5G, Bluetooth, LTE, Wi-Fi, WLAN, Zigbee™ |
| Primary Frequency Range | 788.5 to 6150.0 MHz | |
| Gain | 1 to 2 dB |