1.5815GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.561GHz ~ 1.602GHz 5dBic SMA Male Magnetic
1.5815GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.561GHz ~ 1.602GHz 5dBic SMA Male Magnetic
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 535-AECP0401G4ZS-3000S-ND | AECP0401G4ZS-3000S |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS | Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1581.5 MHz | |
| Gain | 5 dB | |
| VSWR | 1.5 to 2 :1 |