Abracon, LLC RF Antennas AEBC1101XS-S

Description
RF Antenna
Request a Quote Datasheet
Description
RF Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-AEBC1101XS-S-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
Whip Antenna, 6Mhz-6Ghz, 3Dbi Rohs Compliant Abracon - 26AK5572 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 6Mhz-6Ghz, 3Dbi Rohs Compliant Abracon
26AK5572
Whip Antenna, 6Mhz-6Ghz, 3Dbi Rohs Compliant Abracon 26AK5572
WHIP ANTENNA, 6MHZ-6GHZ, 3DBI ROHS COMPLIANT: YES

WHIP ANTENNA, 6MHZ-6GHZ, 3DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 535-AEBC1101XS-S-ND 26AK5572
Product Name RF Antennas Whip Antenna, 6Mhz-6Ghz, 3Dbi Rohs Compliant Abracon
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CBRS, LTE
Primary Frequency Range 3300.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers