Abracon, LLC AEAR Module AEARBD048014-SG3

Description
ESD Sensitive RoHS/RoHS II Compliant Series: AEAR Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1.559GHz ~ 1.610GHz Length: 48.5 mm Width: 47 mm Height: 14 mm Gain Display: 5.78 | 4.27 | 5.65 VSWR: 2 Polarization: RHCP Mounting: Magnetic Mount Features: Multiband GNSS (GPS/GLONASS/BEIDOU) external active antenna, LNA gain of 28 dB, Magnetic Mount, SMA (M), 3m cable Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: AEAR Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1.559GHz ~ 1.610GHz Length: 48.5 mm Width: 47 mm Height: 14 mm Gain Display: 5.78 | 4.27 | 5.65 VSWR: 2 Polarization: RHCP Mounting: Magnetic Mount Features: Multiband GNSS (GPS/GLONASS/BEIDOU) external active antenna, LNA gain of 28 dB, Magnetic Mount, SMA (M), 3m cable Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAR Module - AEARBD048014-SG3 - Abracon, LLC
Spicewood, TX, United States
AEAR Module
AEARBD048014-SG3
AEAR Module AEARBD048014-SG3
ESD Sensitive RoHS/RoHS II Compliant Series: AEAR Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1.559GHz ~ 1.610GHz Length: 48.5 mm Width: 47 mm Height: 14 mm Gain Display: 5.78 | 4.27 | 5.65 VSWR: 2 Polarization: RHCP Mounting: Magnetic Mount Features: Multiband GNSS (GPS/GLONASS/BEIDOU) external active antenna, LNA gain of 28 dB, Magnetic Mount, SMA (M), 3m cable Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: AEAR
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1.559GHz ~ 1.610GHz
  • Length: 48.5 mm
  • Width: 47 mm
  • Height: 14 mm
  • Gain Display: 5.78 | 4.27 | 5.65
  • VSWR: 2
  • Polarization: RHCP
  • Mounting: Magnetic Mount
  • Features: Multiband GNSS (GPS/GLONASS/BEIDOU) external active antenna, LNA gain of 28 dB, Magnetic Mount, SMA (M), 3m cable
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - AEARBD048014-SG3-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.610GHz 5.78dBi, 4.27dBi, 5.65dBi SMA Magnetic

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.610GHz 5.78dBi, 4.27dBi, 5.65dBi SMA Magnetic

Buy Now Datasheet
RF Antennas - AEARBD048014-SG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AEARBD048014-SG3
RF Antennas AEARBD048014-SG3
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.610GHz 5.78dBi, 4.27dBi, 5.65dBi SMA Magnetic

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.610GHz 5.78dBi, 4.27dBi, 5.65dBi SMA Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GPS/GLONASS/BEIDOU

Antennas GPS/GLONASS/BEIDOU

Buy Now Datasheet
Multiband Active Gnss (Gps/glonass/beidou) External Antenna Rohs Compliant Abracon - 27AH2284 - Newark, An Avnet Company
Chicago, IL, United States
Multiband Active Gnss (Gps/glonass/beidou) External Antenna Rohs Compliant Abracon
27AH2284
Multiband Active Gnss (Gps/glonass/beidou) External Antenna Rohs Compliant Abracon 27AH2284
MULTIBAND ACTIVE GNSS (GPS/GLONASS/BEIDOU) EXTERNAL ANTENNA ROHS COMPLIANT: YES

MULTIBAND ACTIVE GNSS (GPS/GLONASS/BEIDOU) EXTERNAL ANTENNA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEARBD048014-SG3 AEARBD048014-SG3-ND AEARBD048014-SG3 AEARBD048014-SG3 27AH2284
Product Name AEAR Module RF Antennas RF Antennas Antennas Multiband Active Gnss (Gps/glonass/beidou) External Antenna Rohs Compliant Abracon
Applications GPS GPS; Beidou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1610.0 MHz 1561.0 to 1602.0 MHz
Gain 5.78 to 5.65 dB 4.27 to 5.78 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers