Abracon, LLC AEAR Module AEARBA048014-SG3

Description
ESD Sensitive RoHS/RoHS II Compliant Series: AEAR Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1.559GHz ~ 1.610GHz Length: 48.5 mm Width: 47 mm Height: 14 mm Gain Display: 5.78 | 4.27 | 5.65 VSWR: 2 Polarization: RHCP Mounting: Adhesive Mount Features: Multiband GNSS (GPS/GLONASS/BEIDOU) external active antenna, LNA gain of 28 dB, Adhesive Mount, SMA (M), 3m cable Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: AEAR Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1.559GHz ~ 1.610GHz Length: 48.5 mm Width: 47 mm Height: 14 mm Gain Display: 5.78 | 4.27 | 5.65 VSWR: 2 Polarization: RHCP Mounting: Adhesive Mount Features: Multiband GNSS (GPS/GLONASS/BEIDOU) external active antenna, LNA gain of 28 dB, Adhesive Mount, SMA (M), 3m cable Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAR Module - AEARBA048014-SG3 - Abracon, LLC
Spicewood, TX, United States
AEAR Module
AEARBA048014-SG3
AEAR Module AEARBA048014-SG3
ESD Sensitive RoHS/RoHS II Compliant Series: AEAR Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1.559GHz ~ 1.610GHz Length: 48.5 mm Width: 47 mm Height: 14 mm Gain Display: 5.78 | 4.27 | 5.65 VSWR: 2 Polarization: RHCP Mounting: Adhesive Mount Features: Multiband GNSS (GPS/GLONASS/BEIDOU) external active antenna, LNA gain of 28 dB, Adhesive Mount, SMA (M), 3m cable Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: AEAR
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1.559GHz ~ 1.610GHz
  • Length: 48.5 mm
  • Width: 47 mm
  • Height: 14 mm
  • Gain Display: 5.78 | 4.27 | 5.65
  • VSWR: 2
  • Polarization: RHCP
  • Mounting: Adhesive Mount
  • Features: Multiband GNSS (GPS/GLONASS/BEIDOU) external active antenna, LNA gain of 28 dB, Adhesive Mount, SMA (M), 3m cable
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-15208-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-15208-ND
RF Antennas 535-15208-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.610GHz 5.78dBi, 4.27dBi, 5.65dBi SMA Adhesive

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.610GHz 5.78dBi, 4.27dBi, 5.65dBi SMA Adhesive

Buy Now Datasheet
RF Antennas - AEARBA048014-SG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AEARBA048014-SG3
RF Antennas AEARBA048014-SG3
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.610GHz 5.78dBi, 4.27dBi, 5.65dBi SMA Adhesive

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.610GHz 5.78dBi, 4.27dBi, 5.65dBi SMA Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GPS/GLONASS/BEIDOU

Antennas GPS/GLONASS/BEIDOU

Buy Now Datasheet
Gps/glonass/beidou Antenna, 1.602Ghz Rohs Compliant Abracon - 80AH1530 - Newark, An Avnet Company
Chicago, IL, United States
Gps/glonass/beidou Antenna, 1.602Ghz Rohs Compliant Abracon
80AH1530
Gps/glonass/beidou Antenna, 1.602Ghz Rohs Compliant Abracon 80AH1530
GPS/GLONASS/BEIDOU ANTENNA, 1.602GHZ ROHS COMPLIANT: YES

GPS/GLONASS/BEIDOU ANTENNA, 1.602GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEARBA048014-SG3 535-15208-ND AEARBA048014-SG3 AEARBA048014-SG3 80AH1530
Product Name AEAR Module RF Antennas RF Antennas Antennas Gps/glonass/beidou Antenna, 1.602Ghz Rohs Compliant Abracon
Applications GPS GPS; Beidou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1610.0 MHz 1561.0 to 1602.0 MHz
Gain 5.78 to 5.65 dB 4.27 to 5.78 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data