1.232GHz, 1.587GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.615GHz 38dBi TNC-K Screw
Antennas GLONASS/BEIDOU and GPS Dome
1.232GHz, 1.587GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.615GHz 38dBi TNC-K Screw
ANTENNA, RHC, 1.598-1.609GHZ, 4.5DBI; Antenna Type:Dome; Frequency Min:1.598GHz; Frequency Max:1.609GHz; Antenna Mounting:Screw; Gain:4.5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 535-14502-ND | AEAGMK148060-S1575 | AEAGMK148060-S1575 | 65AC5584 |
| Product Name | RF Antennas | Antennas | RF Antennas | Antenna, Rhc, 1.598-1.609Ghz, 4.5Dbi; Antenna Type Abracon |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS | Beidou, Galileo, GLONASS, GPS | ||
| Primary Frequency Range | 1232.0 to 1587.0 MHz | 1598.0 to 1609.0 MHz | ||
| Gain | 38 dB | 4.5 dB | ||
| VSWR | 2 :1 | 1.5 :1 |