Abracon, LLC AEAC Blade AEACCA115021-S850

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Blade Protocol: 2G/3G/GSM Frequency Range: 824 ~ 960 | 1710 ~ 2170 Length: 115.6 mm Width: 21.7 mm Height: 5.8 mm Gain Display: 2 VSWR: 2 Polarization: Linear Mounting: Adhesive Mount Features: Blade type GSM antenna covering GSM-850, GSM-900, DCS-1800, PCS-1900 bands Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Blade Protocol: 2G/3G/GSM Frequency Range: 824 ~ 960 | 1710 ~ 2170 Length: 115.6 mm Width: 21.7 mm Height: 5.8 mm Gain Display: 2 VSWR: 2 Polarization: Linear Mounting: Adhesive Mount Features: Blade type GSM antenna covering GSM-850, GSM-900, DCS-1800, PCS-1900 bands Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Blade - AEACCA115021-S850 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Blade Protocol: 2G/3G/GSM Frequency Range: 824 ~ 960 | 1710 ~ 2170 Length: 115.6 mm Width: 21.7 mm Height: 5.8 mm Gain Display: 2 VSWR: 2 Polarization: Linear Mounting: Adhesive Mount Features: Blade type GSM antenna covering GSM-850, GSM-900, DCS-1800, PCS-1900 bands Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Blade
  • Protocol: 2G/3G/GSM
  • Frequency Range: 824 ~ 960 | 1710 ~ 2170
  • Length: 115.6 mm
  • Width: 21.7 mm
  • Height: 5.8 mm
  • Gain Display: 2
  • VSWR: 2
  • Polarization: Linear
  • Mounting: Adhesive Mount
  • Features: Blade type GSM antenna covering GSM-850, GSM-900, DCS-1800, PCS-1900 bands
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14501-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14501-ND
RF Antennas 535-14501-ND
892MHz, 1.94GHz GSM Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi Fakra, SMA Adhesive

892MHz, 1.94GHz GSM Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi Fakra, SMA Adhesive

Buy Now Datasheet
RF Antennas - AEACCA115021-S850 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
892MHz, 1.94GHz GSM Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi Fakra, SMA Adhesive

892MHz, 1.94GHz GSM Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi Fakra, SMA Adhesive

Buy Now Datasheet
Blade Antenna, Lin, 1.71-2.17Ghz, 2Dbi; Antenna Type Abracon - 65AC5583 - Newark, An Avnet Company
Chicago, IL, United States
Blade Antenna, Lin, 1.71-2.17Ghz, 2Dbi; Antenna Type Abracon
65AC5583
Blade Antenna, Lin, 1.71-2.17Ghz, 2Dbi; Antenna Type Abracon 65AC5583
BLADE ANTENNA, LIN, 1.71-2.17GHZ, 2DBI; Antenna Type:Blade; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:2; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

BLADE ANTENNA, LIN, 1.71-2.17GHZ, 2DBI; Antenna Type:Blade; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:2; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 824-960MHz and 1710-2170MHz Ext.

Antennas 824-960MHz and 1710-2170MHz Ext.

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEACCA115021-S850 535-14501-ND AEACCA115021-S850 65AC5583 AEACCA115021-S850
Product Name AEAC Blade RF Antennas RF Antennas Blade Antenna, Lin, 1.71-2.17Ghz, 2Dbi; Antenna Type Abracon Antennas
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 892.0 to 1940.0 MHz 1710.0 to 2170.0 MHz
Gain 2 dB 2 dB 2 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details