Abracon, LLC AEAC Puck AEACBK081014-S698

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Puck Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 | 1710 ~ 2690 Length: Ø 81.3 mm Width: 14.6 mm Gain Display: 3 VSWR: 3 Polarization: Linear Mounting: Screw Mount Features: IP67 rated outdoor antenna for 4G/LTE, GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Puck Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 | 1710 ~ 2690 Length: Ø 81.3 mm Width: 14.6 mm Gain Display: 3 VSWR: 3 Polarization: Linear Mounting: Screw Mount Features: IP67 rated outdoor antenna for 4G/LTE, GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Puck - AEACBK081014-S698 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Puck Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 | 1710 ~ 2690 Length: Ø 81.3 mm Width: 14.6 mm Gain Display: 3 VSWR: 3 Polarization: Linear Mounting: Screw Mount Features: IP67 rated outdoor antenna for 4G/LTE, GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Puck
  • Protocol: 4G/LTE, 2G/3G/GSM
  • Frequency Range: 698 ~ 960 | 1710 ~ 2690
  • Length: Ø 81.3 mm
  • Width: 14.6 mm
  • Gain Display: 3
  • VSWR: 3
  • Polarization: Linear
  • Mounting: Screw Mount
  • Features: IP67 rated outdoor antenna for 4G/LTE, GSM850, GSM900, DCS, PCS, & UMTS
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14719-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14719-ND
RF Antennas 535-14719-ND
829MHz, 2.2GHz 2G, 3G, 4G, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi SMA Male Screw Mount

829MHz, 2.2GHz 2G, 3G, 4G, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi SMA Male Screw Mount

Buy Now Datasheet
RF/Microwave Antenna, Product overview: AEACBK081014-S698 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AEACBK081014-S69 8 can be used for catalog matching and distributor lookup.

RF/Microwave Antenna, Product overview: AEACBK081014-S698 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AEACBK081014-S698 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
GSM & GPRS Antennas - 2505166 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505166
GSM & GPRS Antennas 2505166
4G/ LTE Screw Mount Ant

4G/ LTE Screw Mount Ant

Supplier's Site
GSM & GPRS Antennas - 2505165 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505165
GSM & GPRS Antennas 2505165
4G/ LTE Screw Mount Ant

4G/ LTE Screw Mount Ant

Supplier's Site
GSM & GPRS Antennas - 2505166P - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505166P
GSM & GPRS Antennas 2505166P
4G/ LTE Screw Mount Ant

4G/ LTE Screw Mount Ant

Supplier's Site
RF Antennas - AEACBK081014-S698 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 2.2GHz 2G, 3G, 4G, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi SMA Male Screw Mount

829MHz, 2.2GHz 2G, 3G, 4G, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi SMA Male Screw Mount

Buy Now Datasheet
4G/lte Antenna, 1.71-2.69Ghz, 3Dbi; Antenna Type Abracon - 84AC0498 - Newark, An Avnet Company
Chicago, IL, United States
4G/lte Antenna, 1.71-2.69Ghz, 3Dbi; Antenna Type Abracon
84AC0498
4G/lte Antenna, 1.71-2.69Ghz, 3Dbi; Antenna Type Abracon 84AC0498
4G/LTE ANTENNA, 1.71-2.69GHZ, 3DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Screw; Gain:3dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

4G/LTE ANTENNA, 1.71-2.69GHZ, 3DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Screw; Gain:3dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 4G/LTE Screw Mount

Antennas 4G/LTE Screw Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AEACBK081014-S698 535-14719-ND 875-AEACBK081014-S698 2505166 AEACBK081014-S698 84AC0498 AEACBK081014-S698
Product Name AEAC Puck RF Antennas Rf Antenna GSM & GPRS Antennas RF Antennas 4G/lte Antenna, 1.71-2.69Ghz, 3Dbi; Antenna Type Abracon Antennas
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 829.0 to 2200.0 MHz 698.0 to ? MHz 1710.0 to 2690.0 MHz
Gain 3 dB 3 dB 3 dB 3 dB
VSWR 3 :1 3 :1 3 :1
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE RF Testing Basestation 2G, 3G, 4G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (16*6*4mm) - ET-GPL12-5L10C-U-166 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers