Abracon, LLC AEAC Dome AEACBK050048-SW2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Dome Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2.4GHz ~ 2.484GHz | 4.9GHz ~ 5.825GHz Length: 48 mm Width: Ø 50 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Screw Mount Features: IP67 rated dual band (2.4GHz/5GHz) WiFi antenna, Screw mount, SMA (M), 3m cable Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Dome Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2.4GHz ~ 2.484GHz | 4.9GHz ~ 5.825GHz Length: 48 mm Width: Ø 50 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Screw Mount Features: IP67 rated dual band (2.4GHz/5GHz) WiFi antenna, Screw mount, SMA (M), 3m cable Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Dome - AEACBK050048-SW2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Dome Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2.4GHz ~ 2.484GHz | 4.9GHz ~ 5.825GHz Length: 48 mm Width: Ø 50 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Screw Mount Features: IP67 rated dual band (2.4GHz/5GHz) WiFi antenna, Screw mount, SMA (M), 3m cable Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Dome
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 2.4GHz ~ 2.484GHz | 4.9GHz ~ 5.825GHz
  • Length: 48 mm
  • Width: Ø 50 mm
  • Gain Display: 2
  • VSWR: 2.5
  • Polarization: Linear
  • Mounting: Screw Mount
  • Features: IP67 rated dual band (2.4GHz/5GHz) WiFi antenna, Screw mount, SMA (M), 3m cable
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-AEACBK050048-SW2-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.5GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.484GHz, 4.9GHz ~ 5.825GHz 2dBi SMA Screw Mount

2.45GHz, 5.5GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.484GHz, 4.9GHz ~ 5.825GHz 2dBi SMA Screw Mount

Buy Now Datasheet
WiFi Antennas - 2505162 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505162
WiFi Antennas 2505162
Dual Band (2.4GHz/5GHz) External Antenna

Dual Band (2.4GHz/5GHz) External Antenna

Supplier's Site
WiFi Antennas - 2505162P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505162P
WiFi Antennas 2505162P
Dual Band (2.4GHz/5GHz) External Antenna

Dual Band (2.4GHz/5GHz) External Antenna

Supplier's Site
WiFi Antennas - 2505161 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505161
WiFi Antennas 2505161
Dual Band (2.4GHz/5GHz) External Antenna

Dual Band (2.4GHz/5GHz) External Antenna

Supplier's Site
RF Antennas - AEACBK050048-SW2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AEACBK050048-SW2
RF Antennas AEACBK050048-SW2
2.45GHz, 5.5GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.484GHz, 4.9GHz ~ 5.825GHz 2dBi SMA Screw Mount

2.45GHz, 5.5GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.484GHz, 4.9GHz ~ 5.825GHz 2dBi SMA Screw Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.4GHz and 5GHz WiFi

Antennas 2.4GHz and 5GHz WiFi

Buy Now Datasheet
Dome Antenna, 4.9-5.825Ghz, 2Dbi Rohs Compliant Abracon - 80AH1529 - Newark, An Avnet Company
Chicago, IL, United States
Dome Antenna, 4.9-5.825Ghz, 2Dbi Rohs Compliant Abracon
80AH1529
Dome Antenna, 4.9-5.825Ghz, 2Dbi Rohs Compliant Abracon 80AH1529
DOME ANTENNA, 4.9-5.825GHZ, 2DBI ROHS COMPLIANT: YES

DOME ANTENNA, 4.9-5.825GHZ, 2DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AEACBK050048-SW2 535-AEACBK050048-SW2-ND 2505162 AEACBK050048-SW2 AEACBK050048-SW2 80AH1529
Product Name AEAC Dome RF Antennas WiFi Antennas RF Antennas Antennas Dome Antenna, 4.9-5.825Ghz, 2Dbi Rohs Compliant Abracon
Polarization Linear
Primary Frequency Range 2400.0 to 5825.0 MHz 2450.0 to 5500.0 MHz 2400.0 to ? MHz
Gain 2 dB 2 dB 2 dB
VSWR 2.5 :1 2.5 :1
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™ Modem or Wireless Network Bluetooth, ISM, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
433MHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-43325FG8-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 25 dB
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details