Abracon, LLC AEAC Puck Combo AEACBD081016-C2LG

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Puck Combo Protocol: 4G/LTE, 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 1575.42 | 698 ~ 960 | 1710 ~ 2690 Length: Ø 81.6 mm Width: 16.2 mm Gain Display: 2.0 | 2.38 VSWR: 3 Polarization: RHCP | Linear Mounting: Magnetic Mount Features: IP67 rated Combo antenna for cellular 4G/LTE and GPS, active GPS with LNA gain of 28 dB, support GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Puck Combo Protocol: 4G/LTE, 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 1575.42 | 698 ~ 960 | 1710 ~ 2690 Length: Ø 81.6 mm Width: 16.2 mm Gain Display: 2.0 | 2.38 VSWR: 3 Polarization: RHCP | Linear Mounting: Magnetic Mount Features: IP67 rated Combo antenna for cellular 4G/LTE and GPS, active GPS with LNA gain of 28 dB, support GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Puck Combo - AEACBD081016-C2LG - Abracon, LLC
Spicewood, TX, United States
AEAC Puck Combo
AEACBD081016-C2LG
AEAC Puck Combo AEACBD081016-C2LG
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Puck Combo Protocol: 4G/LTE, 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 1575.42 | 698 ~ 960 | 1710 ~ 2690 Length: Ø 81.6 mm Width: 16.2 mm Gain Display: 2.0 | 2.38 VSWR: 3 Polarization: RHCP | Linear Mounting: Magnetic Mount Features: IP67 rated Combo antenna for cellular 4G/LTE and GPS, active GPS with LNA gain of 28 dB, support GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Puck Combo
  • Protocol: 4G/LTE, 2G/3G/GSM, GNSS/GPS/GLONASS
  • Frequency Range: 1575.42 | 698 ~ 960 | 1710 ~ 2690
  • Length: Ø 81.6 mm
  • Width: 16.2 mm
  • Gain Display: 2.0 | 2.38
  • VSWR: 3
  • Polarization: RHCP | Linear
  • Mounting: Magnetic Mount
  • Features: IP67 rated Combo antenna for cellular 4G/LTE and GPS, active GPS with LNA gain of 28 dB, support GSM850, GSM900, DCS, PCS, & UMTS
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14718-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14718-ND
RF Antennas 535-14718-ND
829MHz, 1.575GHz, 2.2GHz 2G, 3G, 4G, GSM, GPS, GNSS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.572GHz ~ 1.578GHz, 1.71GHz ~ 2.69GHz 2.5dBi, 2dBi SMA Male Magnetic

829MHz, 1.575GHz, 2.2GHz 2G, 3G, 4G, GSM, GPS, GNSS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.572GHz ~ 1.578GHz, 1.71GHz ~ 2.69GHz 2.5dBi, 2dBi SMA Male Magnetic

Buy Now Datasheet
RF Antennas - AEACBD081016-C2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 1.575GHz, 2.2GHz 2G, 3G, 4G, GSM, GPS, GNSS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.572GHz ~ 1.578GHz, 1.71GHz ~ 2.69GHz 2.5dBi, 2dBi SMA Male Magnetic

829MHz, 1.575GHz, 2.2GHz 2G, 3G, 4G, GSM, GPS, GNSS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.572GHz ~ 1.578GHz, 1.71GHz ~ 2.69GHz 2.5dBi, 2dBi SMA Male Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas LTE/GPS Mag Mount

Antennas LTE/GPS Mag Mount

Buy Now Datasheet
Combo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Abracon - 84AC0496 - Newark, An Avnet Company
Chicago, IL, United States
Combo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Abracon
84AC0496
Combo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Abracon 84AC0496
COMBO ANTENNA, 1.71-2.69GHZ, 2.5DBI; Antenna Type:Combo; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Magnetic; Gain:2.5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:-RoHS Compliant: Yes

COMBO ANTENNA, 1.71-2.69GHZ, 2.5DBI; Antenna Type:Combo; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Magnetic; Gain:2.5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEACBD081016-C2LG 535-14718-ND AEACBD081016-C2LG AEACBD081016-C2LG 84AC0496
Product Name AEAC Puck Combo RF Antennas RF Antennas Antennas Combo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Abracon
Applications Cellular or PCS Terminal; GPS Cellular or PCS Terminal; GPS; 2G, 3G, 4G, GSM, GPS, GNSS, LTE 2G, 3G, 4G, GSM, GPS, GNSS, LTE
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 829.0 to 2200.0 MHz 1710.0 to 2690.0 MHz
Gain 2 to 2.38 dB 2 to 2.5 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
915MHz 9dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-9159RLBC-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 915.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers