Abracon, LLC AEAC Module AEACBD045015-SG2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1.575GHz ~ 1.602GHz Length: 45.2 mm Width: 35.8 mm Height: 15.2 mm Gain Display: 5 VSWR: 1.5 Polarization: RHCP Mounting: Magnetic Mount Features: IP67 rated GPS/GLONASS external active antenna, LNA gain of 28 dB, Magnetic Mount, SMA (M), 3m cable Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1.575GHz ~ 1.602GHz Length: 45.2 mm Width: 35.8 mm Height: 15.2 mm Gain Display: 5 VSWR: 1.5 Polarization: RHCP Mounting: Magnetic Mount Features: IP67 rated GPS/GLONASS external active antenna, LNA gain of 28 dB, Magnetic Mount, SMA (M), 3m cable Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Module - AEACBD045015-SG2 - Abracon, LLC
Spicewood, TX, United States
AEAC Module
AEACBD045015-SG2
AEAC Module AEACBD045015-SG2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1.575GHz ~ 1.602GHz Length: 45.2 mm Width: 35.8 mm Height: 15.2 mm Gain Display: 5 VSWR: 1.5 Polarization: RHCP Mounting: Magnetic Mount Features: IP67 rated GPS/GLONASS external active antenna, LNA gain of 28 dB, Magnetic Mount, SMA (M), 3m cable Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1.575GHz ~ 1.602GHz
  • Length: 45.2 mm
  • Width: 35.8 mm
  • Height: 15.2 mm
  • Gain Display: 5
  • VSWR: 1.5
  • Polarization: RHCP
  • Mounting: Magnetic Mount
  • Features: IP67 rated GPS/GLONASS external active antenna, LNA gain of 28 dB, Magnetic Mount, SMA (M), 3m cable
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - AEACBD045015-SG2-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.602GHz GLONASS, GNSS, GPS Puck RF Antenna 1.575GHz ~ 1.602GHz 5dBi SMA Magnetic

1.575GHz, 1.602GHz GLONASS, GNSS, GPS Puck RF Antenna 1.575GHz ~ 1.602GHz 5dBi SMA Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 1575.42-1602MHz GNSS

Antennas 1575.42-1602MHz GNSS

Buy Now Datasheet
RF Antennas - AEACBD045015-SG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AEACBD045015-SG2
RF Antennas AEACBD045015-SG2
1.575GHz, 1.602GHz GLONASS, GNSS, GPS Puck RF Antenna 1.575GHz ~ 1.602GHz 5dBi SMA Magnetic

1.575GHz, 1.602GHz GLONASS, GNSS, GPS Puck RF Antenna 1.575GHz ~ 1.602GHz 5dBi SMA Magnetic

Buy Now Datasheet
Gps/glonass Antenna, 1.602Ghz, 5Dbi Rohs Compliant Abracon - 80AH1527 - Newark, An Avnet Company
Chicago, IL, United States
Gps/glonass Antenna, 1.602Ghz, 5Dbi Rohs Compliant Abracon
80AH1527
Gps/glonass Antenna, 1.602Ghz, 5Dbi Rohs Compliant Abracon 80AH1527
GPS/GLONASS ANTENNA, 1.602GHZ, 5DBI ROHS COMPLIANT: YES

GPS/GLONASS ANTENNA, 1.602GHZ, 5DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEACBD045015-SG2 AEACBD045015-SG2-ND AEACBD045015-SG2 AEACBD045015-SG2 80AH1527
Product Name AEAC Module RF Antennas Antennas RF Antennas Gps/glonass Antenna, 1.602Ghz, 5Dbi Rohs Compliant Abracon
Applications GPS GPS; GLONASS, GNSS, GPS GLONASS, GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.0 to 1602.0 MHz 1575.0 to 1602.0 MHz
Gain 5 dB 5 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (8*8*4 mm) - ET-GPL12-5L10C-U8 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details