Abracon, LLC AEAC Whip - Straight AEACAQ190012-S915

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Straight Protocol: ISM, LPWA Frequency Range: 915 Length: 190 mm Width: Ø 12.9 mm Gain Display: 3.5 VSWR: 2.5 Polarization: Linear Mounting: Knuckle Mount Features: Whip type external antenna at 915 MHz for ISM, LORA, SigFox and RFID applications Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Straight Protocol: ISM, LPWA Frequency Range: 915 Length: 190 mm Width: Ø 12.9 mm Gain Display: 3.5 VSWR: 2.5 Polarization: Linear Mounting: Knuckle Mount Features: Whip type external antenna at 915 MHz for ISM, LORA, SigFox and RFID applications Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Whip - Straight - AEACAQ190012-S915 - Abracon, LLC
Spicewood, TX, United States
AEAC Whip - Straight
AEACAQ190012-S915
AEAC Whip - Straight AEACAQ190012-S915
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Straight Protocol: ISM, LPWA Frequency Range: 915 Length: 190 mm Width: Ø 12.9 mm Gain Display: 3.5 VSWR: 2.5 Polarization: Linear Mounting: Knuckle Mount Features: Whip type external antenna at 915 MHz for ISM, LORA, SigFox and RFID applications Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Whip - Straight
  • Protocol: ISM, LPWA
  • Frequency Range: 915
  • Length: 190 mm
  • Width: Ø 12.9 mm
  • Gain Display: 3.5
  • VSWR: 2.5
  • Polarization: Linear
  • Mounting: Knuckle Mount
  • Features: Whip type external antenna at 915 MHz for ISM, LORA, SigFox and RFID applications
  • Part Status: Active
Supplier's Site Datasheet
Telemetry Antennas - 2505149P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505149P
Telemetry Antennas 2505149P
RF ANT 915MHZ WHIP STR IPEX MHF

RF ANT 915MHZ WHIP STR IPEX MHF

Supplier's Site
Telemetry Antennas - 2505148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505148
Telemetry Antennas 2505148
RF ANT 915MHZ WHIP STR IPEX MHF

RF ANT 915MHZ WHIP STR IPEX MHF

Supplier's Site
Telemetry Antennas - 2505149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505149
Telemetry Antennas 2505149
RF ANT 915MHZ WHIP STR IPEX MHF

RF ANT 915MHZ WHIP STR IPEX MHF

Supplier's Site
RF Antennas - 535-14498-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14498-ND
RF Antennas 535-14498-ND
915MHz ISM, LoRa, LPWAN, Sigfox Whip, Straight RF Antenna 3.5dBi U.FL (UMCC), IPEX MHF1 Connector Mount

915MHz ISM, LoRa, LPWAN, Sigfox Whip, Straight RF Antenna 3.5dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 915MHz -40C +85C 50 Ohm

Antennas 915MHz -40C +85C 50 Ohm

Buy Now Datasheet
RF Antennas - AEACAQ190012-S915 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
915MHz ISM, LoRa, LPWAN, Sigfox Whip, Straight RF Antenna 3.5dBi U.FL (UMCC), IPEX MHF1 Connector Mount

915MHz ISM, LoRa, LPWAN, Sigfox Whip, Straight RF Antenna 3.5dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
Whip Antenna, Lin, 915Mhz, 3.5Dbi; Antenna Type Abracon - 65AC5580 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, Lin, 915Mhz, 3.5Dbi; Antenna Type Abracon
65AC5580
Whip Antenna, Lin, 915Mhz, 3.5Dbi; Antenna Type Abracon 65AC5580
WHIP ANTENNA, LIN, 915MHZ, 3.5DBI; Antenna Type:Whip; Frequency Min:-; Frequency Max:915MHz; Antenna Mounting:Knuckle; Gain:3.5dBi; VSWR:2; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

WHIP ANTENNA, LIN, 915MHZ, 3.5DBI; Antenna Type:Whip; Frequency Min:-; Frequency Max:915MHz; Antenna Mounting:Knuckle; Gain:3.5dBi; VSWR:2; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AEACAQ190012-S915 2505149P 535-14498-ND AEACAQ190012-S915 AEACAQ190012-S915 65AC5580
Product Name AEAC Whip - Straight Telemetry Antennas RF Antennas Antennas RF Antennas Whip Antenna, Lin, 915Mhz, 3.5Dbi; Antenna Type Abracon
Applications RFID Telemetry ISM, LoRa, LPWAN, Sigfox ISM, LoRa, LPWAN, Sigfox
Polarization Linear
Primary Frequency Range 0.0 MHz 915.0 MHz 915.0 MHz ? to 915.0 MHz
Gain 3.5 dB 3.5 dB 3.5 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2118315-2 - Quarktwin Technology Ltd.
Specs
Applications Bluetooth, Wi-Fi, Zigbee™
Technology Type Stamped Metal
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details