Abracon, LLC AEAC Magnetic Mount AEACAD097015-S698

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Magnetic Mount Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 700 ~ 2700 Length: 97 mm Width: Ø 15 mm Gain Display: 5 VSWR: 2.5 Polarization: Linear Mounting: Magnetic Mount Features: 4G/LTE Magnetic mount antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Magnetic Mount Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 700 ~ 2700 Length: 97 mm Width: Ø 15 mm Gain Display: 5 VSWR: 2.5 Polarization: Linear Mounting: Magnetic Mount Features: 4G/LTE Magnetic mount antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Magnetic Mount - AEACAD097015-S698 - Abracon, LLC
Spicewood, TX, United States
AEAC Magnetic Mount
AEACAD097015-S698
AEAC Magnetic Mount AEACAD097015-S698
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Magnetic Mount Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 700 ~ 2700 Length: 97 mm Width: Ø 15 mm Gain Display: 5 VSWR: 2.5 Polarization: Linear Mounting: Magnetic Mount Features: 4G/LTE Magnetic mount antenna Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Magnetic Mount
  • Protocol: 4G/LTE, 2G/3G/GSM
  • Frequency Range: 700 ~ 2700
  • Length: 97 mm
  • Width: Ø 15 mm
  • Gain Display: 5
  • VSWR: 2.5
  • Polarization: Linear
  • Mounting: Magnetic Mount
  • Features: 4G/LTE Magnetic mount antenna
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14692-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14692-ND
RF Antennas 535-14692-ND
1.7GHz 4G, LTE Whip, Straight RF Antenna 700MHz ~ 2.7GHz 5dBi SMA Magnetic

1.7GHz 4G, LTE Whip, Straight RF Antenna 700MHz ~ 2.7GHz 5dBi SMA Magnetic

Buy Now Datasheet
GSM & GPRS Antennas - 2505144 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505144
GSM & GPRS Antennas 2505144
RF ANT 4G/ LTE MAG MOUNT

RF ANT 4G/ LTE MAG MOUNT

Supplier's Site
GSM & GPRS Antennas - 2505145 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505145
GSM & GPRS Antennas 2505145
RF ANT 4G/ LTE MAG MOUNT

RF ANT 4G/ LTE MAG MOUNT

Supplier's Site
GSM & GPRS Antennas - 2505145P - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505145P
GSM & GPRS Antennas 2505145P
RF ANT 4G/ LTE MAG MOUNT

RF ANT 4G/ LTE MAG MOUNT

Supplier's Site
Whip Antenna, 700Mhz-2.7Ghz, 5Dbi; Antenna Type Abracon - 74AC8080 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 700Mhz-2.7Ghz, 5Dbi; Antenna Type Abracon
74AC8080
Whip Antenna, 700Mhz-2.7Ghz, 5Dbi; Antenna Type Abracon 74AC8080
WHIP ANTENNA, 700MHZ-2.7GHZ, 5DBI; Antenna Type:Whip; Frequency Min:700MHz; Frequency Max:2.7GHz; Antenna Mounting:Magnetic; Gain:5dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

WHIP ANTENNA, 700MHZ-2.7GHZ, 5DBI; Antenna Type:Whip; Frequency Min:700MHz; Frequency Max:2.7GHz; Antenna Mounting:Magnetic; Gain:5dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 700-2700MHz SMA RG58

Antennas 700-2700MHz SMA RG58

Buy Now Datasheet
RF Antennas - AEACAD097015-S698 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.7GHz 4G, LTE Whip, Straight RF Antenna 700MHz ~ 2.7GHz 5dBi SMA Magnetic

1.7GHz 4G, LTE Whip, Straight RF Antenna 700MHz ~ 2.7GHz 5dBi SMA Magnetic

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AEACAD097015-S698 535-14692-ND 2505144 74AC8080 AEACAD097015-S698 AEACAD097015-S698
Product Name AEAC Magnetic Mount RF Antennas GSM & GPRS Antennas Whip Antenna, 700Mhz-2.7Ghz, 5Dbi; Antenna Type Abracon Antennas RF Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 1700.0 MHz 700.0 to ? MHz 700.0 to 2700.0 MHz
Gain 5 dB 5 dB 5 dB 5 dB
VSWR 2.5 :1 2.5 :1 2.5 :1
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE Basestation 4G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-GSFPC-5L10CP5-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers