Abracon, LLC AEAC Whip - Tilt AEACAC198013-S698

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Tilt Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 | 1710 ~ 2655 Length: 198 mm Width: Ø 13 mm Gain Display: 3 VSWR: 3 Polarization: Linear Mounting: Connector Mount Features: Whip type SMA connector mount 4G/LTE, 2G/3G/GSM antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Tilt Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 | 1710 ~ 2655 Length: 198 mm Width: Ø 13 mm Gain Display: 3 VSWR: 3 Polarization: Linear Mounting: Connector Mount Features: Whip type SMA connector mount 4G/LTE, 2G/3G/GSM antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Whip - Tilt - AEACAC198013-S698 - Abracon, LLC
Spicewood, TX, United States
AEAC Whip - Tilt
AEACAC198013-S698
AEAC Whip - Tilt AEACAC198013-S698
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Tilt Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 | 1710 ~ 2655 Length: 198 mm Width: Ø 13 mm Gain Display: 3 VSWR: 3 Polarization: Linear Mounting: Connector Mount Features: Whip type SMA connector mount 4G/LTE, 2G/3G/GSM antenna Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Whip - Tilt
  • Protocol: 4G/LTE, 2G/3G/GSM
  • Frequency Range: 698 ~ 960 | 1710 ~ 2655
  • Length: 198 mm
  • Width: Ø 13 mm
  • Gain Display: 3
  • VSWR: 3
  • Polarization: Linear
  • Mounting: Connector Mount
  • Features: Whip type SMA connector mount 4G/LTE, 2G/3G/GSM antenna
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14495-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14495-ND
RF Antennas 535-14495-ND
700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.655GHz 3dBi SMA Male Connector Mount

700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.655GHz 3dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - AEACAC198013-S698 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.655GHz 3dBi SMA Male Connector Mount

700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.655GHz 3dBi SMA Male Connector Mount

Buy Now Datasheet
Antenna, Lin, 1.71-2.655Ghz, 3Dbi; Antenna Type Abracon - 65AC5577 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Lin, 1.71-2.655Ghz, 3Dbi; Antenna Type Abracon
65AC5577
Antenna, Lin, 1.71-2.655Ghz, 3Dbi; Antenna Type Abracon 65AC5577
ANTENNA, LIN, 1.71-2.655GHZ, 3DBI; Antenna Type:Whip; Frequency Min:1.71GHz; Frequency Max:2.655GHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

ANTENNA, LIN, 1.71-2.655GHZ, 3DBI; Antenna Type:Whip; Frequency Min:1.71GHz; Frequency Max:2.655GHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
Antenna, Lin, 1.71-2.655Ghz, 3Dbi; Antenna Type Abracon - 58AC1887 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Lin, 1.71-2.655Ghz, 3Dbi; Antenna Type Abracon
58AC1887
Antenna, Lin, 1.71-2.655Ghz, 3Dbi; Antenna Type Abracon 58AC1887
ANTENNA, LIN, 1.71-2.655GHZ, 3DBI; Antenna Type:Whip; Frequency Min:1.71GHz; Frequency Max:2.655GHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

ANTENNA, LIN, 1.71-2.655GHZ, 3DBI; Antenna Type:Whip; Frequency Min:1.71GHz; Frequency Max:2.655GHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Antennas 698-960MHz and 1710-2655MHz Ext.

Antennas 698-960MHz and 1710-2655MHz Ext.

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AEACAC198013-S698 535-14495-ND AEACAC198013-S698 65AC5577 58AC1887 AEACAC198013-S698
Product Name AEAC Whip - Tilt RF Antennas RF Antennas Antenna, Lin, 1.71-2.655Ghz, 3Dbi; Antenna Type Abracon Antenna, Lin, 1.71-2.655Ghz, 3Dbi; Antenna Type Abracon Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 700.0 to 2600.0 MHz 1710.0 to 2655.0 MHz 1710.0 to 2655.0 MHz
Gain 3 dB 3 dB 3 dB 3 dB
VSWR 3 :1 3 :1 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868PC-5L10CP21-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 6 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers