Abracon, LLC AEAC Whip - Tilt AEACAC195013-S868

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Tilt Protocol: LPWA, ISM Frequency Range: 868 Length: 195 mm Width: Ø 12.9 mm Gain Display: 3 VSWR: 2.5 Polarization: Linear Mounting: Connector Mount Features: External whip antenna for LPWA/ LoRa/ SigFox, ISM with SMA(M) hinge Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Tilt Protocol: LPWA, ISM Frequency Range: 868 Length: 195 mm Width: Ø 12.9 mm Gain Display: 3 VSWR: 2.5 Polarization: Linear Mounting: Connector Mount Features: External whip antenna for LPWA/ LoRa/ SigFox, ISM with SMA(M) hinge Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Whip - Tilt - AEACAC195013-S868 - Abracon, LLC
Spicewood, TX, United States
AEAC Whip - Tilt
AEACAC195013-S868
AEAC Whip - Tilt AEACAC195013-S868
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Tilt Protocol: LPWA, ISM Frequency Range: 868 Length: 195 mm Width: Ø 12.9 mm Gain Display: 3 VSWR: 2.5 Polarization: Linear Mounting: Connector Mount Features: External whip antenna for LPWA/ LoRa/ SigFox, ISM with SMA(M) hinge Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Whip - Tilt
  • Protocol: LPWA, ISM
  • Frequency Range: 868
  • Length: 195 mm
  • Width: Ø 12.9 mm
  • Gain Display: 3
  • VSWR: 2.5
  • Polarization: Linear
  • Mounting: Connector Mount
  • Features: External whip antenna for LPWA/ LoRa/ SigFox, ISM with SMA(M) hinge
  • Part Status: Active
Supplier's Site
Telemetry Antennas - 1895359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
1895359
Telemetry Antennas 1895359
868 MHz LPWA/ ISM whip antenna

868 MHz LPWA/ ISM whip antenna

Supplier's Site
Telemetry Antennas - 1895354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
1895354
Telemetry Antennas 1895354
868 MHz LPWA/ ISM whip antenna

868 MHz LPWA/ ISM whip antenna

Supplier's Site
RF Antennas - 535-14821-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14821-ND
RF Antennas 535-14821-ND
868MHz ISM, LoRa, LPWAN, Sigfox Whip, Tilt RF Antenna 837MHz ~ 884MHz 3dBi SMA Male Connector Mount

868MHz ISM, LoRa, LPWAN, Sigfox Whip, Tilt RF Antenna 837MHz ~ 884MHz 3dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - AEACAC195013-S868 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz ISM, LoRa, LPWAN, Sigfox Whip, Tilt RF Antenna 837MHz ~ 884MHz 3dBi SMA Male Connector Mount

868MHz ISM, LoRa, LPWAN, Sigfox Whip, Tilt RF Antenna 837MHz ~ 884MHz 3dBi SMA Male Connector Mount

Buy Now Datasheet
Whip Antenna, 868Mhz, 3Dbi Rohs Compliant Abracon - 34AH0206 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 868Mhz, 3Dbi Rohs Compliant Abracon
34AH0206
Whip Antenna, 868Mhz, 3Dbi Rohs Compliant Abracon 34AH0206
WHIP ANTENNA, 868MHZ, 3DBI ROHS COMPLIANT: YES

WHIP ANTENNA, 868MHZ, 3DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 837MHz - 884MHz 3dBi

Antennas 837MHz - 884MHz 3dBi

Buy Now Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AEACAC195013-S868 1895359 535-14821-ND AEACAC195013-S868 34AH0206 AEACAC195013-S868
Product Name AEAC Whip - Tilt Telemetry Antennas RF Antennas RF Antennas Whip Antenna, 868Mhz, 3Dbi Rohs Compliant Abracon Antennas
Polarization Linear
Primary Frequency Range 0.0 MHz 868.0 MHz
Gain 3 dB 3 dB 3 dB
VSWR 2.5 :1 2.5 :1
Unlock Full Specs
to access all available technical data