Abracon, LLC AEAC Whip - Straight AEACAC025009-S2400

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Straight Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2483.5 Length: 25.9 mm Width: Ø 9.5 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Connector Mount Features: Whip type connector mount WiFi antenna with connectors inside Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Straight Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2483.5 Length: 25.9 mm Width: Ø 9.5 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Connector Mount Features: Whip type connector mount WiFi antenna with connectors inside Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Whip - Straight - AEACAC025009-S2400 - Abracon, LLC
Spicewood, TX, United States
AEAC Whip - Straight
AEACAC025009-S2400
AEAC Whip - Straight AEACAC025009-S2400
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Straight Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2483.5 Length: 25.9 mm Width: Ø 9.5 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Connector Mount Features: Whip type connector mount WiFi antenna with connectors inside Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Whip - Straight
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 2400 ~ 2483.5
  • Length: 25.9 mm
  • Width: Ø 9.5 mm
  • Gain Display: 2
  • VSWR: 2.5
  • Polarization: Linear
  • Mounting: Connector Mount
  • Features: Whip type connector mount WiFi antenna with connectors inside
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14493-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14493-ND
RF Antennas 535-14493-ND
2.4GHz ISM, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.483GHz 2dBi SMA Male Connector Mount

2.4GHz ISM, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.483GHz 2dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - AEACAC025009-S2400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz ISM, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.483GHz 2dBi SMA Male Connector Mount

2.4GHz ISM, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.483GHz 2dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.4GHz BW 83.5MHz 50 Ohm SMA Male

Antennas 2.4GHz BW 83.5MHz 50 Ohm SMA Male

Buy Now Datasheet
Whip Antenna, Lin, 2.4-2.4835Ghz, 2Dbi; Antenna Type Abracon - 65AC5575 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, Lin, 2.4-2.4835Ghz, 2Dbi; Antenna Type Abracon
65AC5575
Whip Antenna, Lin, 2.4-2.4835Ghz, 2Dbi; Antenna Type Abracon 65AC5575
WHIP ANTENNA, LIN, 2.4-2.4835GHZ, 2DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:2; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

WHIP ANTENNA, LIN, 2.4-2.4835GHZ, 2DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:2; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEACAC025009-S2400 535-14493-ND AEACAC025009-S2400 AEACAC025009-S2400 65AC5575
Product Name AEAC Whip - Straight RF Antennas RF Antennas Antennas Whip Antenna, Lin, 2.4-2.4835Ghz, 2Dbi; Antenna Type Abracon
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 2400.0 MHz 2400.0 to 2483.5 MHz
Gain 2 dB 2 dB 2 dB
VSWR 2.5 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 15dBi Spring Magnetic Antenna With RG174 Bare Copper Cable (L-3Mtr) + SMA Male St. Connector - ET-LT15M-1BCL3-SMS-BM34 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details