Abracon, LLC RF Multiplexers ADID-R-0016

Description
RF DIPLEXER LTCC BLE/UWB 0603
Request a Quote Datasheet
Description
RF DIPLEXER LTCC BLE/UWB 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 535-ADID-R-0016CT-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
535-ADID-R-0016CT-ND
RF Multiplexers 535-ADID-R-0016CT-ND
RF DIPLEXER LTCC BLE/UWB 0603

RF DIPLEXER LTCC BLE/UWB 0603

Buy Now Datasheet
RF Multiplexers - 535-ADID-R-0016DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
535-ADID-R-0016DKR-ND
RF Multiplexers 535-ADID-R-0016DKR-ND
RF DIPLEXER LTCC BLE/UWB 0603

RF DIPLEXER LTCC BLE/UWB 0603

Buy Now Datasheet
RF Multiplexers - 535-ADID-R-0016TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
535-ADID-R-0016TR-ND
RF Multiplexers 535-ADID-R-0016TR-ND
RF DIPLEXER LTCC BLE/UWB 0603

RF DIPLEXER LTCC BLE/UWB 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 535-ADID-R-0016CT-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - DP-1015 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o40122760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
DPX-M50-2, Diplexer - DPX-M50-2 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 10000 MHz
View Details
2200-2206MHz and 2226-2290MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2203/2258)-1186SB - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1.5 dB
View Details