Abracon, LLC Ferrite Bead 47 Ohm 2Smd 1Ln / Tape & Reel (Tr) Rohs Compliant Abracon ACSB-03-T

Description
FERRITE BEAD 47 OHM 2SMD 1LN / Tape & Reel (TR) RoHS Compliant: Yes
Description
FERRITE BEAD 47 OHM 2SMD 1LN / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead 47 Ohm 2Smd 1Ln / Tape & Reel (Tr) Rohs Compliant Abracon - 53X1191 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead 47 Ohm 2Smd 1Ln / Tape & Reel (Tr) Rohs Compliant Abracon
53X1191
Ferrite Bead 47 Ohm 2Smd 1Ln / Tape & Reel (Tr) Rohs Compliant Abracon 53X1191
FERRITE BEAD 47 OHM 2SMD 1LN / Tape & Reel (TR) RoHS Compliant: Yes

FERRITE BEAD 47 OHM 2SMD 1LN / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 53X1191
Product Name Ferrite Bead 47 Ohm 2Smd 1Ln / Tape & Reel (Tr) Rohs Compliant Abracon
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0090.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0900 MHz
Frequency Stability 50 ppm
View Details