Abracon, LLC Ferrite Beads and Chips - ACSB-02-T ACSB-02-T

Description
Manufacturer: Abracon LLC Win Source Part Number: 859361-ACSB-02-T Series: ACSB Operating Temperature Range: -40°C ~ 85°C Features: - Ferrite Bead 2-SMD, J-Lead 5A 0.9mOhm Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 535-12408-1, 535-12408-2, 535-12408-6
Request a Quote Datasheet
Description
Manufacturer: Abracon LLC Win Source Part Number: 859361-ACSB-02-T Series: ACSB Operating Temperature Range: -40°C ~ 85°C Features: - Ferrite Bead 2-SMD, J-Lead 5A 0.9mOhm Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 535-12408-1, 535-12408-2, 535-12408-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ACSB-02-T - ACSB-02-T - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - ACSB-02-T
ACSB-02-T
Ferrite Beads and Chips - ACSB-02-T ACSB-02-T
Manufacturer: Abracon LLC Win Source Part Number: 859361-ACSB-02-T Series: ACSB Operating Temperature Range: -40°C ~ 85°C Features: - Ferrite Bead 2-SMD, J-Lead 5A 0.9mOhm Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 535-12408-1, 535-12408-2, 535-12408-6

Manufacturer: Abracon LLC
Win Source Part Number: 859361-ACSB-02-T
Series: ACSB
Operating Temperature Range: -40°C ~ 85°C
Features: - Ferrite Bead 2-SMD, J-Lead 5A 0.9mOhm
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 535-12408-1, 535-12408-2, 535-12408-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number ACSB-02-T
Product Name Ferrite Beads and Chips - ACSB-02-T
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details