Abracon, LLC RF Antennas ACR3705LZ

Description
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -2.47dBi, -2.49dBi, -3.46dBi, -2.42dBi, -1.67dBi, -1.13dBi, -2.46dBi, -3.77dBi Solder Surface Mount
Request a Quote Datasheet
Description
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -2.47dBi, -2.49dBi, -3.46dBi, -2.42dBi, -1.67dBi, -1.13dBi, -2.46dBi, -3.77dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-ACR3705LZCT-ND - DigiKey
Thief River Falls, MN, United States
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -2.47dBi, -2.49dBi, -3.46dBi, -2.42dBi, -1.67dBi, -1.13dBi, -2.46dBi, -3.77dBi Solder Surface Mount

830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -2.47dBi, -2.49dBi, -3.46dBi, -2.42dBi, -1.67dBi, -1.13dBi, -2.46dBi, -3.77dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACR3705LZTR-ND - DigiKey
Thief River Falls, MN, United States
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -2.47dBi, -2.49dBi, -3.46dBi, -2.42dBi, -1.67dBi, -1.13dBi, -2.46dBi, -3.77dBi Solder Surface Mount

830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -2.47dBi, -2.49dBi, -3.46dBi, -2.42dBi, -1.67dBi, -1.13dBi, -2.46dBi, -3.77dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACR3705LZDKR-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 4G/LTE CERAMIC CHIP

RF ANT 4G/LTE CERAMIC CHIP

Buy Now Datasheet
RF Antennas - ACR3705LZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACR3705LZ
RF Antennas ACR3705LZ
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -2.47dBi, -2.49dBi, -3.46dBi, -2.42dBi, -1.67dBi, -1.13dBi, -2.46dBi, -3.77dBi Solder Surface Mount

830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -2.47dBi, -2.49dBi, -3.46dBi, -2.42dBi, -1.67dBi, -1.13dBi, -2.46dBi, -3.77dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 535-ACR3705LZCT-ND ACR3705LZ
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, GSM, LTE 2G, 3G, 4G, GSM, LTE
Primary Frequency Range 830.0 to 2600.0 MHz
Gain -3.77 to -1.13 dB
VSWR 4.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers