Abracon, LLC RF Antennas ACR1504I3

Description
433MHz, 868MHz, 915MHz ISM, LPWAN Chip RF Antenna -4.4dBi, 1.75dBi, 2.11dBi Solder Surface Mount
Request a Quote Datasheet
Description
433MHz, 868MHz, 915MHz ISM, LPWAN Chip RF Antenna -4.4dBi, 1.75dBi, 2.11dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-ACR1504I3TR-ND - DigiKey
Thief River Falls, MN, United States
433MHz, 868MHz, 915MHz ISM, LPWAN Chip RF Antenna -4.4dBi, 1.75dBi, 2.11dBi Solder Surface Mount

433MHz, 868MHz, 915MHz ISM, LPWAN Chip RF Antenna -4.4dBi, 1.75dBi, 2.11dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACR1504I3CT-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 868/915MHZ CHIP SMD

RF ANT 868/915MHZ CHIP SMD

Buy Now Datasheet
RF Antennas - 535-ACR1504I3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 868/915MHZ CHIP SMD

RF ANT 868/915MHZ CHIP SMD

Buy Now Datasheet
RF Antennas - ACR1504I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACR1504I3
RF Antennas ACR1504I3
433MHz, 868MHz, 915MHz ISM, LPWAN Chip RF Antenna -4.4dBi, 1.75dBi, 2.11dBi Solder Surface Mount

433MHz, 868MHz, 915MHz ISM, LPWAN Chip RF Antenna -4.4dBi, 1.75dBi, 2.11dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 535-ACR1504I3TR-ND ACR1504I3
Product Name RF Antennas RF Antennas
Applications ISM, LPWAN ISM, LPWAN
Primary Frequency Range 868.0 to 915.0 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
915MHz 18dBi Yagi Antenna With RG58 Cable (L-20CM) + N Female St. Connector - ET-91518Y2-2L20C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 915.0 MHz
Gain 18 dB
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details