Abracon, LLC RF Antennas ACR1004U

Description
4.5GHz UWB Chip RF Antenna 3GHz ~ 6GHz 5.79dBi Solder Surface Mount
Request a Quote Datasheet
Description
4.5GHz UWB Chip RF Antenna 3GHz ~ 6GHz 5.79dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-ACR1004UCT-ND - DigiKey
Thief River Falls, MN, United States
4.5GHz UWB Chip RF Antenna 3GHz ~ 6GHz 5.79dBi Solder Surface Mount

4.5GHz UWB Chip RF Antenna 3GHz ~ 6GHz 5.79dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACR1004UDKR-ND - DigiKey
Thief River Falls, MN, United States
4.5GHz UWB Chip RF Antenna 3GHz ~ 6GHz 5.79dBi Solder Surface Mount

4.5GHz UWB Chip RF Antenna 3GHz ~ 6GHz 5.79dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACR1004UTR-ND - DigiKey
Thief River Falls, MN, United States
4.5GHz UWB Chip RF Antenna 3GHz ~ 6GHz 5.79dBi Solder Surface Mount

4.5GHz UWB Chip RF Antenna 3GHz ~ 6GHz 5.79dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACR1004U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACR1004U
RF Antennas ACR1004U
4.5GHz UWB Chip RF Antenna 3GHz ~ 6GHz 5.79dBi Solder Surface Mount

4.5GHz UWB Chip RF Antenna 3GHz ~ 6GHz 5.79dBi Solder Surface Mount

Buy Now Datasheet
Ceramic Antenna, 4.5Ghz, Linear Rohs Compliant Abracon - 90AJ5347 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Antenna, 4.5Ghz, Linear Rohs Compliant Abracon
90AJ5347
Ceramic Antenna, 4.5Ghz, Linear Rohs Compliant Abracon 90AJ5347
CERAMIC ANTENNA, 4.5GHZ, LINEAR ROHS COMPLIANT: YES

CERAMIC ANTENNA, 4.5GHZ, LINEAR ROHS COMPLIANT: YES

Supplier's Site
Ceramic Antenna, 4.5Ghz, Linear Rohs Compliant Abracon - 90AJ5348 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Antenna, 4.5Ghz, Linear Rohs Compliant Abracon
90AJ5348
Ceramic Antenna, 4.5Ghz, Linear Rohs Compliant Abracon 90AJ5348
CERAMIC ANTENNA, 4.5GHZ, LINEAR ROHS COMPLIANT: YES

CERAMIC ANTENNA, 4.5GHZ, LINEAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 535-ACR1004UCT-ND ACR1004U 90AJ5347
Product Name RF Antennas RF Antennas Ceramic Antenna, 4.5Ghz, Linear Rohs Compliant Abracon
Applications UWB UWB
Primary Frequency Range 4500.0 MHz
Gain 5.79 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers