Abracon, LLC RF Antennas ACR0301U

Description
7.37GHz UWB Chip RF Antenna 6.24GHz ~ 8.5GHz 4.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
7.37GHz UWB Chip RF Antenna 6.24GHz ~ 8.5GHz 4.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-ACR0301UTR-ND - DigiKey
Thief River Falls, MN, United States
7.37GHz UWB Chip RF Antenna 6.24GHz ~ 8.5GHz 4.5dBi Solder Surface Mount

7.37GHz UWB Chip RF Antenna 6.24GHz ~ 8.5GHz 4.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACR0301UDKR-ND - DigiKey
Thief River Falls, MN, United States
7.37GHz UWB Chip RF Antenna 6.24GHz ~ 8.5GHz 4.5dBi Solder Surface Mount

7.37GHz UWB Chip RF Antenna 6.24GHz ~ 8.5GHz 4.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACR0301UCT-ND - DigiKey
Thief River Falls, MN, United States
7.37GHz UWB Chip RF Antenna 6.24GHz ~ 8.5GHz 4.5dBi Solder Surface Mount

7.37GHz UWB Chip RF Antenna 6.24GHz ~ 8.5GHz 4.5dBi Solder Surface Mount

Buy Now Datasheet
SMD 6.24GHZ 8.5GHZ Rf Antenna - 875-ACR0301U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.24GHZ 8.5GHZ Rf Antenna
875-ACR0301U
SMD 6.24GHZ 8.5GHZ Rf Antenna 875-ACR0301U
UWB ANT 6.24GHZ- 8.5GHZ SMD CHIP Product overview: ACR0301U from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.24GHZ, 8.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 6.24GHZ, 8.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ACR0301U can be used for catalog matching and distributor lookup.

UWB ANT 6.24GHZ- 8.5GHZ SMD CHIP Product overview: ACR0301U from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.24GHZ, 8.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 6.24GHZ, 8.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ACR0301U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Antenna, 7.37Ghz, Linear Rohs Compliant Abracon - 90AJ5341 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 7.37Ghz, Linear Rohs Compliant Abracon
90AJ5341
Chip Antenna, 7.37Ghz, Linear Rohs Compliant Abracon 90AJ5341
CHIP ANTENNA, 7.37GHZ, LINEAR ROHS COMPLIANT: YES

CHIP ANTENNA, 7.37GHZ, LINEAR ROHS COMPLIANT: YES

Supplier's Site
Chip Antenna, 7.37Ghz, Linear Rohs Compliant Abracon - 90AJ5342 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 7.37Ghz, Linear Rohs Compliant Abracon
90AJ5342
Chip Antenna, 7.37Ghz, Linear Rohs Compliant Abracon 90AJ5342
CHIP ANTENNA, 7.37GHZ, LINEAR ROHS COMPLIANT: YES

CHIP ANTENNA, 7.37GHZ, LINEAR ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - ACR0301U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACR0301U
RF Antennas ACR0301U
7.37GHz UWB Chip RF Antenna 6.24GHz ~ 8.5GHz 4.5dBi Solder Surface Mount

7.37GHz UWB Chip RF Antenna 6.24GHz ~ 8.5GHz 4.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 535-ACR0301UTR-ND 875-ACR0301U 90AJ5341 ACR0301U
Product Name RF Antennas SMD 6.24GHZ 8.5GHZ Rf Antenna Chip Antenna, 7.37Ghz, Linear Rohs Compliant Abracon RF Antennas
Applications UWB RF Testing UWB
Primary Frequency Range 7370.0 MHz 6240.0 to 8500.0 MHz
Gain 4.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details