Abracon, LLC ACOL XO (Standard) Crystal ACOL-50.000MHZ-EK

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACOL Type: XO (Standard) Subtype: Crystal Length: 20.2 mm Width: 12.6 mm Height: 5.08 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 30mA Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACOL Type: XO (Standard) Subtype: Crystal Length: 20.2 mm Width: 12.6 mm Height: 5.08 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 30mA Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACOL XO (Standard) Crystal - ACOL-50.000MHZ-EK - Abracon, LLC
Spicewood, TX, United States
ACOL XO (Standard) Crystal
ACOL-50.000MHZ-EK
ACOL XO (Standard) Crystal ACOL-50.000MHZ-EK
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACOL Type: XO (Standard) Subtype: Crystal Length: 20.2 mm Width: 12.6 mm Height: 5.08 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 30mA Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACOL
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 20.2 mm
  • Width: 12.6 mm
  • Height: 5.08 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 50 MHz
  • Function: Enable/Disable
  • Output: HCMOS, TTL
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9237-5-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9237-5-ND
Oscillators 535-9237-5-ND
50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 14-DIP, 4 Leads (Full Size, Metal Can)

50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 14-DIP, 4 Leads (Full Size, Metal Can)

Buy Now Datasheet
Oscillator, 50Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon - 13J1900 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon
13J1900
Oscillator, 50Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon 13J1900
OSCILLATOR, 50MHZ, DIP-4, HCMOS / TTL; Frequency Nom:50MHz; Frequency Stability + / -:30ppm; Oscillator Case:Through Hole, 20.2mm x 12.6mm; Supply Voltage Nom:3.3V; Product Range:ACOL Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

OSCILLATOR, 50MHZ, DIP-4, HCMOS / TTL; Frequency Nom:50MHz; Frequency Stability + / -:30ppm; Oscillator Case:Through Hole, 20.2mm x 12.6mm; Supply Voltage Nom:3.3V; Product Range:ACOL Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ACOL-50.000MHZ-EK 535-9237-5-ND 13J1900
Product Name ACOL XO (Standard) Crystal Oscillators Oscillator, 50Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon
Package / Form Factor Through Hole Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 50 MHz 50 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF24FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ACAM100000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details