Abracon, LLC ACOL XO (Standard) Crystal ACOL-4.000MHZ-EK

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACOL Type: XO (Standard) Subtype: Crystal Length: 20.2 mm Width: 12.6 mm Height: 5.08 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 20mA Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACOL Type: XO (Standard) Subtype: Crystal Length: 20.2 mm Width: 12.6 mm Height: 5.08 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 20mA Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACOL XO (Standard) Crystal - ACOL-4.000MHZ-EK - Abracon, LLC
Spicewood, TX, United States
ACOL XO (Standard) Crystal
ACOL-4.000MHZ-EK
ACOL XO (Standard) Crystal ACOL-4.000MHZ-EK
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACOL Type: XO (Standard) Subtype: Crystal Length: 20.2 mm Width: 12.6 mm Height: 5.08 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 20mA Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACOL
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 20.2 mm
  • Width: 12.6 mm
  • Height: 5.08 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 4 MHz
  • Function: Enable/Disable
  • Output: HCMOS, TTL
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 20mA
  • Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9236-5-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9236-5-ND
Oscillators 535-9236-5-ND
4MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 14-DIP, 4 Leads (Full Size, Metal Can)

4MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 14-DIP, 4 Leads (Full Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ACOL-4.000MHZ-EK 535-9236-5-ND
Product Name ACOL XO (Standard) Crystal Oscillators
Package / Form Factor Through Hole Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 4 MHz
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Through Hole Crystals - ECS-080-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
Oscillator Crystal - 510ABA156M250BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1357+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details