Abracon, LLC ACOL XO (Standard) Crystal ACOL-25.000MHZ-EK

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACOL Type: XO (Standard) Subtype: Crystal Length: 20.2 mm Width: 12.6 mm Height: 5.08 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 30mA Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACOL Type: XO (Standard) Subtype: Crystal Length: 20.2 mm Width: 12.6 mm Height: 5.08 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 30mA Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACOL XO (Standard) Crystal - ACOL-25.000MHZ-EK - Abracon, LLC
Spicewood, TX, United States
ACOL XO (Standard) Crystal
ACOL-25.000MHZ-EK
ACOL XO (Standard) Crystal ACOL-25.000MHZ-EK
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACOL Type: XO (Standard) Subtype: Crystal Length: 20.2 mm Width: 12.6 mm Height: 5.08 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 30mA Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACOL
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 20.2 mm
  • Width: 12.6 mm
  • Height: 5.08 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 25 MHz
  • Function: Enable/Disable
  • Output: HCMOS, TTL
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9229-5-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9229-5-ND
Oscillators 535-9229-5-ND
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 14-DIP, 4 Leads (Full Size, Metal Can)

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 14-DIP, 4 Leads (Full Size, Metal Can)

Buy Now Datasheet
Oscillators - ACOL-25.000MHZ-EK - 766925-ACOL-25.000MHZ-EK - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ACOL-25.000MHZ-EK
766925-ACOL-25.000MHZ-EK
Oscillators - ACOL-25.000MHZ-EK 766925-ACOL-25.000MHZ-EK
Manufacturer: Abracon LLC Win Source Part Number: 766925-ACOL-25.000MH Z-EK Series: ACOL Packaging: Tube Type: XO (Standard) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 14-DIP, 4 Leads (Full Size, Metal Can) Frequency: 25MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±30ppm Family Name: ACOL Categories: Crystals, Oscillators, Resonators Dimension: 0.795" L x 0.496" W (20.20mm x 12.60mm) Height - Seated (Maximum): 0.200" (5.08mm) Maximum Supply Current: 30mA Alternative Parts (Cross-Reference): JITO-2-AC3CF-25.0000 00; JITO-2-AP3CF-25.0000 00; EC1300-25.000M; Introduction Date: May 09, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Abracon LLC
Win Source Part Number: 766925-ACOL-25.000MHZ-EK
Series: ACOL
Packaging: Tube
Type: XO (Standard)
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 70°C
Package: 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency: 25MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±30ppm
Family Name: ACOL
Categories: Crystals, Oscillators, Resonators
Dimension: 0.795" L x 0.496" W (20.20mm x 12.60mm)
Height - Seated (Maximum): 0.200" (5.08mm)
Maximum Supply Current: 30mA
Alternative Parts (Cross-Reference): JITO-2-AC3CF-25.000000; JITO-2-AP3CF-25.000000; EC1300-25.000M;
Introduction Date: May 09, 2002
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics
Product Category Oscillators Oscillators Oscillators
Product Number ACOL-25.000MHZ-EK 535-9229-5-ND 766925-ACOL-25.000MHZ-EK
Product Name ACOL XO (Standard) Crystal Oscillators Oscillators - ACOL-25.000MHZ-EK
Package / Form Factor Through Hole Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 25 MHz 25 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
4 Pin Oscillator S7 - S75005-3.6864-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 3.69 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-20.000-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers