Abracon, LLC ACOL XO (Standard) Crystal ACOL-24.576MHZ-EK

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACOL Type: XO (Standard) Subtype: Crystal Length: 20.2 mm Width: 12.6 mm Height: 5.08 mm Operating Temperature: -20°C ~ 70°C Frequency: 24.576 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 30mA Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACOL Type: XO (Standard) Subtype: Crystal Length: 20.2 mm Width: 12.6 mm Height: 5.08 mm Operating Temperature: -20°C ~ 70°C Frequency: 24.576 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 30mA Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACOL XO (Standard) Crystal - ACOL-24.576MHZ-EK - Abracon, LLC
Spicewood, TX, United States
ACOL XO (Standard) Crystal
ACOL-24.576MHZ-EK
ACOL XO (Standard) Crystal ACOL-24.576MHZ-EK
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACOL Type: XO (Standard) Subtype: Crystal Length: 20.2 mm Width: 12.6 mm Height: 5.08 mm Operating Temperature: -20°C ~ 70°C Frequency: 24.576 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 30mA Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACOL
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 20.2 mm
  • Width: 12.6 mm
  • Height: 5.08 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 24.576 MHz
  • Function: Enable/Disable
  • Output: HCMOS, TTL
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ACOL-24.576MHZ-EK
Product Name ACOL XO (Standard) Crystal
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - 1473-30161-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details