Abracon, LLC Ferrite Bead 220 Ohm 0402 1Ln / Tape & Reel (Tr) Abracon ACML-0402-221-T

Description
FERRITE BEAD 220 OHM 0402 1LN / Tape & Reel (TR)
Description
FERRITE BEAD 220 OHM 0402 1LN / Tape & Reel (TR)

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead 220 Ohm 0402 1Ln / Tape & Reel (Tr) Abracon - 96W7745 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead 220 Ohm 0402 1Ln / Tape & Reel (Tr) Abracon
96W7745
Ferrite Bead 220 Ohm 0402 1Ln / Tape & Reel (Tr) Abracon 96W7745
FERRITE BEAD 220 OHM 0402 1LN / Tape & Reel (TR)

FERRITE BEAD 220 OHM 0402 1LN / Tape & Reel (TR)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W7745
Product Name Ferrite Bead 220 Ohm 0402 1Ln / Tape & Reel (Tr) Abracon
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510BAA48M0000BAGR - Richardson RFPD
Specs
Frequency 48 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers