Abracon, LLC Connectors,Interconnects ACM-31-222M-T

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Number of Lines: 3 Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 18 mOhm Voltage Rating DC: 2V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Number of Lines: 3 Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 18 mOhm Voltage Rating DC: 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Number of Lines: 3 Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 18 mOhm Voltage Rating DC: 2V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Filter Type: Filtered (EMI, RFI) - Commercial
Number of Lines: 3
Impedance @ Frequency: 22 Ohms @ 100 MHz
Current Rating (Max): 1.6A
DC Resistance (DCR) (Max): 18 mOhm
Voltage Rating DC: 2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details