UWB ANT 3.3GHZ- 7.2GHZ SMD CHIP
UWB ANT 3.3GHZ- 7.2GHZ SMD CHIP
UWB ANT 3.3GHZ- 7.2GHZ SMD CHIP
CHIP ANTENNA ROHS COMPLIANT: YES
5.25GHz UWB Chip RF Antenna 3.3GHz ~ 7.2GHz Surface Mount
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 535-ACG0806UCT-ND | 61AK1151 | ACG0806U |
| Product Name | RF Antennas | Chip Antenna Rohs Compliant Abracon | RF Antennas |
| Applications | GPS; UWB | UWB | |
| Primary Frequency Range | 5250.0 MHz | ||
| VSWR | 3.5 :1 |