UWB ANT 6.22GHZ- 8.2GHZ SMD CHIP
UWB ANT 6.22GHZ- 8.2GHZ SMD CHIP
UWB ANT 6.22GHZ- 8.2GHZ SMD CHIP
CHIP ANTENNA ROHS COMPLIANT: YES
7.2GHz UWB Chip RF Antenna 6.2GHz ~ 8.2GHz Surface Mount
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 535-ACG0301UTR-ND | 61AK1149 | ACG0301U |
| Product Name | RF Antennas | Chip Antenna Rohs Compliant Abracon | RF Antennas |
| Applications | GPS; UWB | UWB | |
| Primary Frequency Range | 7200.0 MHz | ||
| VSWR | 2 :1 |