Abracon, LLC ACAR Chip ACAR4008-S698

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700 Length: 40 mm Width: 8 mm Height: 3.2 mm Gain Display: -1.55 | 4.1 VSWR: 4 Polarization: Linear Mounting: Surface Mount Features: Multiband cellular chip antenna covering 4G/LTE, GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700 Length: 40 mm Width: 8 mm Height: 3.2 mm Gain Display: -1.55 | 4.1 VSWR: 4 Polarization: Linear Mounting: Surface Mount Features: Multiband cellular chip antenna covering 4G/LTE, GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACAR Chip - ACAR4008-S698 - Abracon, LLC
Spicewood, TX, United States
ACAR Chip
ACAR4008-S698
ACAR Chip ACAR4008-S698
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700 Length: 40 mm Width: 8 mm Height: 3.2 mm Gain Display: -1.55 | 4.1 VSWR: 4 Polarization: Linear Mounting: Surface Mount Features: Multiband cellular chip antenna covering 4G/LTE, GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACAR
  • Type: Chip
  • Protocol: 4G/LTE, 2G/3G/GSM
  • Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700
  • Length: 40 mm
  • Width: 8 mm
  • Height: 3.2 mm
  • Gain Display: -1.55 | 4.1
  • VSWR: 4
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Multiband cellular chip antenna covering 4G/LTE, GSM850, GSM900, DCS, PCS, & UMTS
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-ACAR4008-S698TR-ND - DigiKey
Thief River Falls, MN, United States
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -0.16dBi, -1.55dBi, 0.1dBi, 0.33dBi, 1.75dBi, 2.27dBi, 2.74dBi, 2.75dBi, 3.79dBi, 4.1dBi Solder Surface Mount

830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -0.16dBi, -1.55dBi, 0.1dBi, 0.33dBi, 1.75dBi, 2.27dBi, 2.74dBi, 2.75dBi, 3.79dBi, 4.1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACAR4008-S698DKR-ND - DigiKey
Thief River Falls, MN, United States
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -0.16dBi, -1.55dBi, 0.1dBi, 0.33dBi, 1.75dBi, 2.27dBi, 2.74dBi, 2.75dBi, 3.79dBi, 4.1dBi Solder Surface Mount

830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -0.16dBi, -1.55dBi, 0.1dBi, 0.33dBi, 1.75dBi, 2.27dBi, 2.74dBi, 2.75dBi, 3.79dBi, 4.1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACAR4008-S698CT-ND - DigiKey
Thief River Falls, MN, United States
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -0.16dBi, -1.55dBi, 0.1dBi, 0.33dBi, 1.75dBi, 2.27dBi, 2.74dBi, 2.75dBi, 3.79dBi, 4.1dBi Solder Surface Mount

830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -0.16dBi, -1.55dBi, 0.1dBi, 0.33dBi, 1.75dBi, 2.27dBi, 2.74dBi, 2.75dBi, 3.79dBi, 4.1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACAR4008-S698 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACAR4008-S698
RF Antennas ACAR4008-S698
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -0.16dBi, -1.55dBi, 0.1dBi, 0.33dBi, 1.75dBi, 2.27dBi, 2.74dBi, 2.75dBi, 3.79dBi, 4.1dBi Solder Surface Mount

830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -0.16dBi, -1.55dBi, 0.1dBi, 0.33dBi, 1.75dBi, 2.27dBi, 2.74dBi, 2.75dBi, 3.79dBi, 4.1dBi Solder Surface Mount

Buy Now Datasheet
4G/lte Ceramic Chip Antenna, 2.5-2.7Ghz; Antenna Case Size Abracon - 94AC3721 - Newark, An Avnet Company
Chicago, IL, United States
4G/lte Ceramic Chip Antenna, 2.5-2.7Ghz; Antenna Case Size Abracon
94AC3721
4G/lte Ceramic Chip Antenna, 2.5-2.7Ghz; Antenna Case Size Abracon 94AC3721
4G/LTE CERAMIC CHIP ANTENNA, 2.5-2.7GHZ; Antenna Case Size:40mm x 8mm x 3.2mm; Centre Frequency 1:0.83GHz; Centre Frequency 2:2.6GHz; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

4G/LTE CERAMIC CHIP ANTENNA, 2.5-2.7GHZ; Antenna Case Size:40mm x 8mm x 3.2mm; Centre Frequency 1:0.83GHz; Centre Frequency 2:2.6GHz; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Antennas 4G/LTE Ceramic Chip

Antennas 4G/LTE Ceramic Chip

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number ACAR4008-S698 535-ACAR4008-S698TR-ND ACAR4008-S698 94AC3721 ACAR4008-S698
Product Name ACAR Chip RF Antennas RF Antennas 4G/lte Ceramic Chip Antenna, 2.5-2.7Ghz; Antenna Case Size Abracon Antennas
Applications Cellular or PCS Terminal Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, GSM, LTE 2G, 3G, 4G, GSM, LTE
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 830.0 to 2600.0 MHz
Gain -1.55 to 4.1 dB -1.55 to 4.1 dB
Unlock Full Specs
to access all available technical data