Abracon, LLC ACAR Chip ACAR3705-S698

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700 Length: 37 mm Width: 5 mm Height: 5 mm Gain Display: -3.77 | -1.13 VSWR: 4.5 Polarization: Linear Mounting: Surface Mount Features: Multiband cellular chip antenna covering 4G/LTE, GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700 Length: 37 mm Width: 5 mm Height: 5 mm Gain Display: -3.77 | -1.13 VSWR: 4.5 Polarization: Linear Mounting: Surface Mount Features: Multiband cellular chip antenna covering 4G/LTE, GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACAR Chip - ACAR3705-S698 - Abracon, LLC
Spicewood, TX, United States
ACAR Chip
ACAR3705-S698
ACAR Chip ACAR3705-S698
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700 Length: 37 mm Width: 5 mm Height: 5 mm Gain Display: -3.77 | -1.13 VSWR: 4.5 Polarization: Linear Mounting: Surface Mount Features: Multiband cellular chip antenna covering 4G/LTE, GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACAR
  • Type: Chip
  • Protocol: 4G/LTE, 2G/3G/GSM
  • Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700
  • Length: 37 mm
  • Width: 5 mm
  • Height: 5 mm
  • Gain Display: -3.77 | -1.13
  • VSWR: 4.5
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Multiband cellular chip antenna covering 4G/LTE, GSM850, GSM900, DCS, PCS, & UMTS
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14707-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14707-6-ND
RF Antennas 535-14707-6-ND
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -1.13dBi, -3.77dBi Solder Surface Mount

830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -1.13dBi, -3.77dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14707-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14707-2-ND
RF Antennas 535-14707-2-ND
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -1.13dBi, -3.77dBi Solder Surface Mount

830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -1.13dBi, -3.77dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14707-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14707-1-ND
RF Antennas 535-14707-1-ND
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -1.13dBi, -3.77dBi Solder Surface Mount

830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -1.13dBi, -3.77dBi Solder Surface Mount

Buy Now Datasheet
GSM & GPRS Antennas - 2505128P - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505128P
GSM & GPRS Antennas 2505128P
4G/LTE Ceramic Chip Ant

4G/LTE Ceramic Chip Ant

Supplier's Site
GSM & GPRS Antennas - 2505128 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505128
GSM & GPRS Antennas 2505128
4G/LTE Ceramic Chip Ant

4G/LTE Ceramic Chip Ant

Supplier's Site
GSM & GPRS Antennas - 2505127 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505127
GSM & GPRS Antennas 2505127
4G/LTE Ceramic Chip Ant

4G/LTE Ceramic Chip Ant

Supplier's Site
Sheung Wan, Hong Kong
Antennas 4G/LTE Ceramic Chip

Antennas 4G/LTE Ceramic Chip

Buy Now Datasheet
4G/lte Ceramic Chip Antenna, 2.5-2.7Ghz; Antenna Case Size Abracon - 84AC0493 - Newark, An Avnet Company
Chicago, IL, United States
4G/lte Ceramic Chip Antenna, 2.5-2.7Ghz; Antenna Case Size Abracon
84AC0493
4G/lte Ceramic Chip Antenna, 2.5-2.7Ghz; Antenna Case Size Abracon 84AC0493
4G/LTE CERAMIC CHIP ANTENNA, 2.5-2.7GHZ; Antenna Case Size:37mm x 5mm x 5mm; Center Frequency 1:0.83GHz; Center Frequency 2:2.6GHz; Product Range:- RoHS Compliant: Yes

4G/LTE CERAMIC CHIP ANTENNA, 2.5-2.7GHZ; Antenna Case Size:37mm x 5mm x 5mm; Center Frequency 1:0.83GHz; Center Frequency 2:2.6GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - ACAR3705-S698 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACAR3705-S698
RF Antennas ACAR3705-S698
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -1.13dBi, -3.77dBi Solder Surface Mount

830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz -1.13dBi, -3.77dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ACAR3705-S698 535-14707-6-ND 2505128P ACAR3705-S698 84AC0493 ACAR3705-S698
Product Name ACAR Chip RF Antennas GSM & GPRS Antennas Antennas 4G/lte Ceramic Chip Antenna, 2.5-2.7Ghz; Antenna Case Size Abracon RF Antennas
Applications Cellular or PCS Terminal Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, GSM, LTE Basestation 2G, 3G, 4G, GSM, LTE
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 830.0 to 2600.0 MHz 700.0 to 2700.0 MHz
Gain -3.77 to -1.13 dB -3.77 to -1.13 dB 4.03 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 12dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LT12M-1L3-SMS-B9 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details