Abracon, LLC ACAR Chip ACAR3005-C2WB

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM, LPWA, NB-IoT Frequency Range: 824 ~ 960 | 2400 ~ 2500 Bandwidth Range: 100 | 136 Length: 30 mm Width: 5 mm Height: 5 mm Gain Display: 2.61 VSWR: 3.5 Polarization: Linear Mounting: Surface Mount Features: Ceramic Chip antenna for LPWA (NB-IoT, LoRa, SigFox), WiFi, Bluetooth and ISM applications Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM, LPWA, NB-IoT Frequency Range: 824 ~ 960 | 2400 ~ 2500 Bandwidth Range: 100 | 136 Length: 30 mm Width: 5 mm Height: 5 mm Gain Display: 2.61 VSWR: 3.5 Polarization: Linear Mounting: Surface Mount Features: Ceramic Chip antenna for LPWA (NB-IoT, LoRa, SigFox), WiFi, Bluetooth and ISM applications Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACAR Chip - ACAR3005-C2WB - Abracon, LLC
Spicewood, TX, United States
ACAR Chip
ACAR3005-C2WB
ACAR Chip ACAR3005-C2WB
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM, LPWA, NB-IoT Frequency Range: 824 ~ 960 | 2400 ~ 2500 Bandwidth Range: 100 | 136 Length: 30 mm Width: 5 mm Height: 5 mm Gain Display: 2.61 VSWR: 3.5 Polarization: Linear Mounting: Surface Mount Features: Ceramic Chip antenna for LPWA (NB-IoT, LoRa, SigFox), WiFi, Bluetooth and ISM applications Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACAR
  • Type: Chip
  • Protocol: WIFI/Bluetooth/ZigBee, ISM, LPWA, NB-IoT
  • Frequency Range: 824 ~ 960 | 2400 ~ 2500
  • Bandwidth Range: 100 | 136
  • Length: 30 mm
  • Width: 5 mm
  • Height: 5 mm
  • Gain Display: 2.61
  • VSWR: 3.5
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Ceramic Chip antenna for LPWA (NB-IoT, LoRa, SigFox), WiFi, Bluetooth and ISM applications
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14713-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14713-2-ND
RF Antennas 535-14713-2-ND
892MHz, 2.45GHz Bluetooth, ISM, LoRa, Sigfox, Wi-Fi, Zigbee™ Chip RF Antenna 824MHz ~ 960MHz, 2.4GHz ~ 2.5GHz 0.08dBi, 0.84dBi, 1.18dBi, 2.2dBi, 2.61dBi Solder Surface Mount

892MHz, 2.45GHz Bluetooth, ISM, LoRa, Sigfox, Wi-Fi, Zigbee™ Chip RF Antenna 824MHz ~ 960MHz, 2.4GHz ~ 2.5GHz 0.08dBi, 0.84dBi, 1.18dBi, 2.2dBi, 2.61dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACAR3005-C2WB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACAR3005-C2WB
RF Antennas ACAR3005-C2WB
892MHz, 2.45GHz Bluetooth, ISM, LoRa, Sigfox, Wi-Fi, Zigbee™ Chip RF Antenna 824MHz ~ 960MHz, 2.4GHz ~ 2.5GHz 0.08dBi, 0.84dBi, 1.18dBi, 2.2dBi, 2.61dBi Solder Surface Mount

892MHz, 2.45GHz Bluetooth, ISM, LoRa, Sigfox, Wi-Fi, Zigbee™ Chip RF Antenna 824MHz ~ 960MHz, 2.4GHz ~ 2.5GHz 0.08dBi, 0.84dBi, 1.18dBi, 2.2dBi, 2.61dBi Solder Surface Mount

Buy Now Datasheet
Chip Antenna, 824-960Mhz/2.4-2.5Ghz; Antenna Case Size Abracon - 84AC0491 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 824-960Mhz/2.4-2.5Ghz; Antenna Case Size Abracon
84AC0491
Chip Antenna, 824-960Mhz/2.4-2.5Ghz; Antenna Case Size Abracon 84AC0491
CHIP ANTENNA, 824-960MHZ/2.4-2.5GH Z; Antenna Case Size:30mm x 5mm x 5mm; Center Frequency 1:0.892GHz; Center Frequency 2:2.45GHz; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 824-960MHZ/2.4-2.5GHZ; Antenna Case Size:30mm x 5mm x 5mm; Center Frequency 1:0.892GHz; Center Frequency 2:2.45GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas WiFi/LPWA Ceramic chip

Antennas WiFi/LPWA Ceramic chip

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number ACAR3005-C2WB 535-14713-2-ND ACAR3005-C2WB 84AC0491 ACAR3005-C2WB
Product Name ACAR Chip RF Antennas RF Antennas Chip Antenna, 824-960Mhz/2.4-2.5Ghz; Antenna Case Size Abracon Antennas
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 892.0 to 2450.0 MHz
Gain 2.61 dB 0.0800 to 2.61 dB
VSWR 3.5 :1 3.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers