Abracon, LLC ACAR Chip ACAR0301-SG3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 ~ 1610 Bandwidth Range: 49 Length: 3.05 mm Width: 1.6 mm Height: 0.55 mm Gain Display: 1.69 | -1.81 | 1.43 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: GNSS/GPS/GLONASS/BEI DOU SMD Chip Antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 ~ 1610 Bandwidth Range: 49 Length: 3.05 mm Width: 1.6 mm Height: 0.55 mm Gain Display: 1.69 | -1.81 | 1.43 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: GNSS/GPS/GLONASS/BEI DOU SMD Chip Antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACAR Chip - ACAR0301-SG3 - Abracon, LLC
Spicewood, TX, United States
ACAR Chip
ACAR0301-SG3
ACAR Chip ACAR0301-SG3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 ~ 1610 Bandwidth Range: 49 Length: 3.05 mm Width: 1.6 mm Height: 0.55 mm Gain Display: 1.69 | -1.81 | 1.43 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: GNSS/GPS/GLONASS/BEI DOU SMD Chip Antenna Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACAR
  • Type: Chip
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1561 ~ 1610
  • Bandwidth Range: 49
  • Length: 3.05 mm
  • Width: 1.6 mm
  • Height: 0.55 mm
  • Gain Display: 1.69 | -1.81 | 1.43
  • VSWR: 2
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: GNSS/GPS/GLONASS/BEIDOU SMD Chip Antenna
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-ACAR0301-SG3DKR-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.61GHz 1.69dBi, -1.81dBi, 1.43dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.61GHz 1.69dBi, -1.81dBi, 1.43dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACAR0301-SG3CT-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.61GHz 1.69dBi, -1.81dBi, 1.43dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.61GHz 1.69dBi, -1.81dBi, 1.43dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACAR0301-SG3TR-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.61GHz 1.69dBi, -1.81dBi, 1.43dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.61GHz 1.69dBi, -1.81dBi, 1.43dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACAR0301-SG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACAR0301-SG3
RF Antennas ACAR0301-SG3
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.61GHz 1.69dBi, -1.81dBi, 1.43dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.61GHz 1.69dBi, -1.81dBi, 1.43dBi Solder Surface Mount

Buy Now Datasheet
Smd Chip Antenna, 1561 To 1610Mhz,linear Rohs Compliant Abracon - 73AJ0988 - Newark, An Avnet Company
Chicago, IL, United States
Smd Chip Antenna, 1561 To 1610Mhz,linear Rohs Compliant Abracon
73AJ0988
Smd Chip Antenna, 1561 To 1610Mhz,linear Rohs Compliant Abracon 73AJ0988
SMD CHIP ANTENNA, 1561 TO 1610MHZ,LINEAR ROHS COMPLIANT: YES

SMD CHIP ANTENNA, 1561 TO 1610MHZ,LINEAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number ACAR0301-SG3 535-ACAR0301-SG3DKR-ND ACAR0301-SG3 73AJ0988
Product Name ACAR Chip RF Antennas RF Antennas Smd Chip Antenna, 1561 To 1610Mhz,linear Rohs Compliant Abracon
Applications GPS GPS; Beidou, GLONASS, GPS Beidou, GLONASS, GPS
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 1561.0 to 1602.0 MHz
Gain 1.69 to 1.43 dB -1.81 to 1.69 dB
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
865mHz 6dbi Rubber Duck Whip Antenna with SMA Male Movable Connector - ET-8656WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 6 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details