Abracon, LLC ACAG Chip ACAG1204-915-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: ISM, LPWA Frequency Range: 915 Bandwidth Range: 15 Length: 12 mm Width: 4 mm Height: 1.6 mm Gain Display: 3.42 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip Antenna at 915 MHz for ISM, LORA, Sigfox and RFID applications Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: ISM, LPWA Frequency Range: 915 Bandwidth Range: 15 Length: 12 mm Width: 4 mm Height: 1.6 mm Gain Display: 3.42 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip Antenna at 915 MHz for ISM, LORA, Sigfox and RFID applications Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACAG Chip - ACAG1204-915-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: ISM, LPWA Frequency Range: 915 Bandwidth Range: 15 Length: 12 mm Width: 4 mm Height: 1.6 mm Gain Display: 3.42 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip Antenna at 915 MHz for ISM, LORA, Sigfox and RFID applications Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACAG
  • Type: Chip
  • Protocol: ISM, LPWA
  • Frequency Range: 915
  • Bandwidth Range: 15
  • Length: 12 mm
  • Width: 4 mm
  • Height: 1.6 mm
  • Gain Display: 3.42
  • VSWR: 2
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Ceramic chip Antenna at 915 MHz for ISM, LORA, Sigfox and RFID applications
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14492-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14492-6-ND
RF Antennas 535-14492-6-ND
915MHz ISM, LoRa, Sigfox Chip RF Antenna 910MHz ~ 925MHz 3.42dBi Solder Surface Mount

915MHz ISM, LoRa, Sigfox Chip RF Antenna 910MHz ~ 925MHz 3.42dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14492-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14492-1-ND
RF Antennas 535-14492-1-ND
915MHz ISM, LoRa, Sigfox Chip RF Antenna 910MHz ~ 925MHz 3.42dBi Solder Surface Mount

915MHz ISM, LoRa, Sigfox Chip RF Antenna 910MHz ~ 925MHz 3.42dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14492-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14492-2-ND
RF Antennas 535-14492-2-ND
915MHz ISM, LoRa, Sigfox Chip RF Antenna 910MHz ~ 925MHz 3.42dBi Solder Surface Mount

915MHz ISM, LoRa, Sigfox Chip RF Antenna 910MHz ~ 925MHz 3.42dBi Solder Surface Mount

Buy Now Datasheet
915MHz Rf Antenna - 875-ACAG1204-915-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
915MHz Rf Antenna
875-ACAG1204-915-T
915MHz Rf Antenna 875-ACAG1204-915-T
915MHz RF Antenna, General Purpose Product overview: ACAG1204-915-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ACAG1204-915-T can be used for catalog matching and distributor lookup.

915MHz RF Antenna, General Purpose Product overview: ACAG1204-915-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ACAG1204-915-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telemetry Antennas - 2505117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505117
Telemetry Antennas 2505117
RF ANT 915MHZ CHIP SOLDER SMD

RF ANT 915MHZ CHIP SOLDER SMD

Supplier's Site
Telemetry Antennas - 2505118P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505118P
Telemetry Antennas 2505118P
RF ANT 915MHZ CHIP SOLDER SMD

RF ANT 915MHZ CHIP SOLDER SMD

Supplier's Site
Telemetry Antennas - 2505118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505118
Telemetry Antennas 2505118
RF ANT 915MHZ CHIP SOLDER SMD

RF ANT 915MHZ CHIP SOLDER SMD

Supplier's Site
RF and Wireless -RF Antennas - ACAG1204-915-T - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Antennas
ACAG1204-915-T
RF and Wireless -RF Antennas ACAG1204-915-T
Manufacturer: Abracon LLC Category: RF and Wireless -RF Antennas Series: ACAG Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: General ISM Frequency Group: UHF (300MHz ~ 1GHz) Frequency (Center/Band): 915MHz Frequency Range: 910MHz ~ 925MHz Antenna Type: Chip

Manufacturer: Abracon LLC
Category: RF and Wireless -RF Antennas
Series: ACAG
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
RF Family/Standard: General ISM
Frequency Group: UHF (300MHz ~ 1GHz)
Frequency (Center/Band): 915MHz
Frequency Range: 910MHz ~ 925MHz
Antenna Type: Chip

Buy Now Datasheet
RF Antennas - ACAG1204-915-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACAG1204-915-T
RF Antennas ACAG1204-915-T
915MHz ISM, LoRa, Sigfox Chip RF Antenna 910MHz ~ 925MHz 3.42dBi Solder Surface Mount

915MHz ISM, LoRa, Sigfox Chip RF Antenna 910MHz ~ 925MHz 3.42dBi Solder Surface Mount

Buy Now Datasheet
Ceramic Chip Antenna, 915Mhz, 50 Ohm; Center Frequency Abracon - 65AC5574 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Chip Antenna, 915Mhz, 50 Ohm; Center Frequency Abracon
65AC5574
Ceramic Chip Antenna, 915Mhz, 50 Ohm; Center Frequency Abracon 65AC5574
CERAMIC CHIP ANTENNA, 915MHZ, 50 OHM; Center Frequency:915MHz; Antenna Case Size:12mm x 4mm x 1.6mm; Product Range:- RoHS Compliant: Yes

CERAMIC CHIP ANTENNA, 915MHZ, 50 OHM; Center Frequency:915MHz; Antenna Case Size:12mm x 4mm x 1.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Chip Antenna, 915Mhz, 50 Ohm; Center Frequency Abracon - 65AC5573 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Chip Antenna, 915Mhz, 50 Ohm; Center Frequency Abracon
65AC5573
Ceramic Chip Antenna, 915Mhz, 50 Ohm; Center Frequency Abracon 65AC5573
CERAMIC CHIP ANTENNA, 915MHZ, 50 OHM; Center Frequency:915MHz; Antenna Case Size:12mm x 4mm x 1.6mm; Product Range:- RoHS Compliant: Yes

CERAMIC CHIP ANTENNA, 915MHZ, 50 OHM; Center Frequency:915MHz; Antenna Case Size:12mm x 4mm x 1.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Antenna, 915Mhz, Linear Rohs Compliant Abracon - 73AJ0985 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Antenna, 915Mhz, Linear Rohs Compliant Abracon
73AJ0985
Ceramic Antenna, 915Mhz, Linear Rohs Compliant Abracon 73AJ0985
CERAMIC ANTENNA, 915MHZ, LINEAR ROHS COMPLIANT: YES

CERAMIC ANTENNA, 915MHZ, LINEAR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas 915MHz -40C +85C 50 Ohm BW 15MHz

Antennas 915MHz -40C +85C 50 Ohm BW 15MHz

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ACAG1204-915-T 535-14492-6-ND 875-ACAG1204-915-T 2505117 ACAG1204-915-T ACAG1204-915-T 65AC5574 ACAG1204-915-T
Product Name ACAG Chip RF Antennas 915MHz Rf Antenna Telemetry Antennas RF and Wireless -RF Antennas RF Antennas Ceramic Chip Antenna, 915Mhz, 50 Ohm; Center Frequency Abracon Antennas
Applications RFID ISM, LoRa, Sigfox RF Testing Telemetry ISM, LoRa, Sigfox
Polarization Linear
Primary Frequency Range 0.0 MHz 915.0 MHz 915.0 MHz
Gain 3.42 dB 3.42 dB 3.42 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

865mHz 6dbi Rubber Duck Whip Antenna with SMA Male Movable Connector - ET-8656WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 6 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details