Abracon, LLC RF Antennas ACA-108-T

Description
1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 2.6GHz Bluetooth, GPS, WCDMA, WiMax™ Chip RF Antenna 1.55GHz ~ 2.7GHz 2.98dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 2.6GHz Bluetooth, GPS, WCDMA, WiMax™ Chip RF Antenna 1.55GHz ~ 2.7GHz 2.98dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-12735-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12735-2-ND
RF Antennas 535-12735-2-ND
1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 2.6GHz Bluetooth, GPS, WCDMA, WiMax™ Chip RF Antenna 1.55GHz ~ 2.7GHz 2.98dBi Solder Surface Mount

1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 2.6GHz Bluetooth, GPS, WCDMA, WiMax™ Chip RF Antenna 1.55GHz ~ 2.7GHz 2.98dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACA-108-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACA-108-T
RF Antennas ACA-108-T
1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 2.6GHz Bluetooth, GPS, WCDMA, WiMax™ Chip RF Antenna 1.55GHz ~ 2.7GHz 2.98dBi Solder Surface Mount

1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 2.6GHz Bluetooth, GPS, WCDMA, WiMax™ Chip RF Antenna 1.55GHz ~ 2.7GHz 2.98dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 535-12735-2-ND ACA-108-T
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; Bluetooth, GPS, WCDMA, WiMax™ Bluetooth, GPS, WCDMA, WiMax™
Primary Frequency Range 1575.0 to 2600.0 MHz
Gain 2.98 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers