Abracon, LLC RF Antennas ACA-107-T

Description
5.2GHz Chip RF Antenna 3.2GHz ~ 7.2GHz 4.16dBi Solder Surface Mount
Request a Quote Datasheet
Description
5.2GHz Chip RF Antenna 3.2GHz ~ 7.2GHz 4.16dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-12734-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12734-2-ND
RF Antennas 535-12734-2-ND
5.2GHz Chip RF Antenna 3.2GHz ~ 7.2GHz 4.16dBi Solder Surface Mount

5.2GHz Chip RF Antenna 3.2GHz ~ 7.2GHz 4.16dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACA-107-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACA-107-T
RF Antennas ACA-107-T
5.2GHz Chip RF Antenna 3.2GHz ~ 7.2GHz 4.16dBi Solder Surface Mount

5.2GHz Chip RF Antenna 3.2GHz ~ 7.2GHz 4.16dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 535-12734-2-ND ACA-107-T
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 5200.0 MHz
Gain 4.16 dB
VSWR 5 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
865MHz 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8653R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 3 dB
Form Factor / Mounting External; Portable
View Details
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details