Abracon, LLC RF Antennas ACA-104-T

Description
1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 1.73dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 1.73dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-12401-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12401-2-ND
RF Antennas 535-12401-2-ND
1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 1.73dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 1.73dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACA-104-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACA-104-T
RF Antennas ACA-104-T
1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 1.73dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 1.73dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 535-12401-2-ND ACA-104-T
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain 1.73 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details