Abracon, LLC RF Antennas - ACA-103-T ACA-103-T

Description
Manufacturer: Abracon LLC Win Source Part Number: 909184-ACA-103-T Features: 2.4GHz, 5.5GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz -1.37dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.4040 Other Part Number: 535-12400-1, 535-12400-2, 535-12400-6
Request a Quote Datasheet
Description
Manufacturer: Abracon LLC Win Source Part Number: 909184-ACA-103-T Features: 2.4GHz, 5.5GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz -1.37dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.4040 Other Part Number: 535-12400-1, 535-12400-2, 535-12400-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - ACA-103-T
ACA-103-T
RF Antennas - ACA-103-T ACA-103-T
Manufacturer: Abracon LLC Win Source Part Number: 909184-ACA-103-T Features: 2.4GHz, 5.5GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz -1.37dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.4040 Other Part Number: 535-12400-1, 535-12400-2, 535-12400-6

Manufacturer: Abracon LLC
Win Source Part Number: 909184-ACA-103-T
Features: 2.4GHz, 5.5GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz -1.37dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.4040
Other Part Number: 535-12400-1, 535-12400-2, 535-12400-6

Buy Now Datasheet
2.4GHZ 5.5GHZ Rf Antenna - 875-ACA-103-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5.5GHZ Rf Antenna
875-ACA-103-T
2.4GHZ 5.5GHZ Rf Antenna 875-ACA-103-T
RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: ACA-103-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ACA-103-T can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: ACA-103-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ACA-103-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 535-12400-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12400-2-ND
RF Antennas 535-12400-2-ND
2.4GHz, 5.5GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz -1.37dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz -1.37dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACA-103-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACA-103-T
RF Antennas ACA-103-T
2.4GHz, 5.5GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz -1.37dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz -1.37dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ACA-103-T 875-ACA-103-T 535-12400-2-ND ACA-103-T
Product Name RF Antennas - ACA-103-T 2.4GHZ 5.5GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; Bluetooth, WLAN Bluetooth, WLAN
Primary Frequency Range 2400.0 to 5825.0 MHz 2400.0 to 5500.0 MHz
Technology Type Chip Chip
Gain -1.37 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details